onsemi Quad 3.3V 5V Logic IC MC10EP101FAG

Description
ECL Quad OR/NOR Gate, 3.3V/5V, LQFP, 0.37ns PD Product overview: MC10EP101FAG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.3V, 5V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10EP101FAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ECL Quad OR/NOR Gate, 3.3V/5V, LQFP, 0.37ns PD Product overview: MC10EP101FAG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.3V, 5V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10EP101FAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 3.3V 5V Logic IC
770-MC10EP101FAG
Quad 3.3V 5V Logic IC 770-MC10EP101FAG
ECL Quad OR/NOR Gate, 3.3V/5V, LQFP, 0.37ns PD Product overview: MC10EP101FAG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.3V, 5V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10EP101FAG can be used for catalog matching and distributor lookup.

ECL Quad OR/NOR Gate, 3.3V/5V, LQFP, 0.37ns PD Product overview: MC10EP101FAG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.3V, 5V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10EP101FAG can be used for catalog matching and distributor lookup.

Supplier's Site
 - MC10EP101FAG - Rochester Electronics
Newburyport, MA, United States
OR/NOR Gate, 10E Series, 4-Func, 4-Input, ECL, PQFP32

OR/NOR Gate, 10E Series, 4-Func, 4-Input, ECL, PQFP32

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 1189663-MC10EP101FAG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
1189663-MC10EP101FAG
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 1189663-MC10EP101FAG
Win Source Part Number: 1189663-MC10EP101FAG Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable Series: 10EP Package: Tray Number of Circuits: 4 Standard Package: 250 Mounting: SMD (SMT) Logic Type: NOR/OR Gate Number of Inputs: 16 Input (4, 4, 4, 4) Schmitt Trigger Input: No Output Type: Differential Voltage - Supply: 3V ~ 5.5V Package / Case: 32-LQFP Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-MC10EP101FAG-ON ,MC10EP101FAGOS,ONSO NSMC10EP101FAG Base Product Number: MC10EP101 Product Status: Obsolete

Win Source Part Number: 1189663-MC10EP101FAG
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Series: 10EP
Package: Tray
Number of Circuits: 4
Standard Package: 250
Mounting: SMD (SMT)
Logic Type: NOR/OR Gate
Number of Inputs: 16 Input (4, 4, 4, 4)
Schmitt Trigger Input: No
Output Type: Differential
Voltage - Supply: 3V ~ 5.5V
Package / Case: 32-LQFP
Supplier Device Package: 32-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-MC10EP101FAG-ON,MC10EP101FAGOS,ONSONSMC10EP101FAG
Base Product Number: MC10EP101
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - MC10EP101FAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
MC10EP101FAG
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable MC10EP101FAG
IC GATE OR/NOR 4INPUT ECL 32LQFP

IC GATE OR/NOR 4INPUT ECL 32LQFP

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - MC10EP101FAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
MC10EP101FAG
Gates and Inverters - Multi-Function, Configurable MC10EP101FAG
NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 32-LQFP (7x7)

NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 32-LQFP (7x7)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 770-MC10EP101FAG MC10EP101FAG 1189663-MC10EP101FAG MC10EP101FAG MC10EP101FAG
Product Name Quad 3.3V 5V Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable
Gate Type OR; NOR; NOR GATE, OR GATE OR; NOR NOT; OR; NOR; NOR/OR Gate OR; NOR OR; NOR; NOR/OR Gate
Supply Voltage 5.5V 3V ~ 5.5V 3V ~ 5.5V
Inputs 16 16 16
Propagation Delay 0.3700 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 74AHCT2G32GD,125 - Lingto Electronic Limited
Specs
Gate Type NOT; OR
Supply Voltage 2V (Low), 0.8V (High)
Operating Current 1.00E-3 mA
View Details
2 suppliers
Quad 2-Input NOR - MYXAP54RHC02/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details