onsemi 3.3V 5V TSSOP Logic IC MC10EP08DTR2G

Description
2-Input XOR/XNOR Gate, 0.3ns, 3.3V/5V ECL, TSSOP Product overview: MC10EP08DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 5V, TSSOP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10EP08DTR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-Input XOR/XNOR Gate, 0.3ns, 3.3V/5V ECL, TSSOP Product overview: MC10EP08DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 5V, TSSOP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10EP08DTR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 5V TSSOP Logic IC
770-MC10EP08DTR2G
3.3V 5V TSSOP Logic IC 770-MC10EP08DTR2G
2-Input XOR/XNOR Gate, 0.3ns, 3.3V/5V ECL, TSSOP Product overview: MC10EP08DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 5V, TSSOP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10EP08DTR2G can be used for catalog matching and distributor lookup.

2-Input XOR/XNOR Gate, 0.3ns, 3.3V/5V ECL, TSSOP Product overview: MC10EP08DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 5V, TSSOP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10EP08DTR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EP08DTR2G - 207793-MC10EP08DTR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EP08DTR2G
207793-MC10EP08DTR2G
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EP08DTR2G 207793-MC10EP08DTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 207793-MC10EP08DTR2G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: XOR/XNOR Gate Number of Inputs: 2 Input (1, 1) Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 3 V to 5.5 V

Manufacturer: ON Semiconductor
Win Source Part Number: 207793-MC10EP08DTR2G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: XOR/XNOR Gate
Number of Inputs: 2 Input (1, 1)
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - MC10EP08DTR2G-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
MC10EP08DTR2G-ND
Gates and Inverters - Multi-Function, Configurable MC10EP08DTR2G-ND
XOR/XNOR Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-TSSOP

XOR/XNOR Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-TSSOP

Buy Now Datasheet
 - MC10EP08DTR2G - Rochester Electronics
Newburyport, MA, United States
XOR/XNOR Gate, 10E Series, 1-Func, 2-Input, ECL, PDSO8

XOR/XNOR Gate, 10E Series, 1-Func, 2-Input, ECL, PDSO8

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - MC10EP08DTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
MC10EP08DTR2G
Gates and Inverters - Multi-Function, Configurable MC10EP08DTR2G
XOR/XNOR Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-TSSOP

XOR/XNOR Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - MC10EP08DTR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
MC10EP08DTR2G
Logic - Gates and Inverters - Multi-Function, Configurable MC10EP08DTR2G
IC GATE XOR/XNOR ECL 2IN 8-TSSOP

IC GATE XOR/XNOR ECL 2IN 8-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - MC10EP08DTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
MC10EP08DTR2G
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable MC10EP08DTR2G
IC GATE XOR/XNOR ECL 2IN 8-TSSOP

IC GATE XOR/XNOR ECL 2IN 8-TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 770-MC10EP08DTR2G 207793-MC10EP08DTR2G MC10EP08DTR2G-ND MC10EP08DTR2G MC10EP08DTR2G MC10EP08DTR2G MC10EP08DTR2G
Product Name 3.3V 5V TSSOP Logic IC Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EP08DTR2G Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type NOR; XOR; XNOR; XOR GATE, XNOR NOT; NOR; XOR; XOR/XNOR Gate XOR; XNOR OR; NOR; XOR; XNOR NOR; XOR; XNOR; XOR/XNOR Gate NOT; NOR; XOR; XNOR NOR; XOR; XNOR
Supply Voltage 5.5V 3 V ~ 5.5 V 3V ~ 5.5V 3V ~ 5.5V
Inputs 2 2 2 2 2
Propagation Delay 0.3000 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2138996P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 1
View Details
Quad 2-input AND gate - 74ABT08D,118 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
Operating Temperature 85 C (185 F)
View Details
6 suppliers
Triple 3-Input NOR - MYXAP54RHC27/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details