onsemi Logic Gates MC10EP08DTG

Description
XOR/XNOR Gate, 10E Series, 1-Func, 2-Input, ECL, PDSO8
Request a Quote Datasheet
Description
XOR/XNOR Gate, 10E Series, 1-Func, 2-Input, ECL, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC10EP08DTG - Rochester Electronics
Newburyport, MA, United States
XOR/XNOR Gate, 10E Series, 1-Func, 2-Input, ECL, PDSO8

XOR/XNOR Gate, 10E Series, 1-Func, 2-Input, ECL, PDSO8

Supplier's Site Datasheet
Logic Gates - 9080862 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
9080862
Logic Gates 9080862
XOR/XNOR Gate 2-In Differential TSSOP8

XOR/XNOR Gate 2-In Differential TSSOP8

Supplier's Site
Logic Gates - 9080862P - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
9080862P
Logic Gates 9080862P
XOR/XNOR Gate 2-In Differential TSSOP8

XOR/XNOR Gate 2-In Differential TSSOP8

Supplier's Site
Logic Gates - 1630001 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
1630001
Logic Gates 1630001
XOR/XNOR Gate 2-In Differential TSSOP8

XOR/XNOR Gate 2-In Differential TSSOP8

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - MC10EP08DTGOS-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
MC10EP08DTGOS-ND
Gates and Inverters - Multi-Function, Configurable MC10EP08DTGOS-ND
XOR/XNOR Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-TSSOP

XOR/XNOR Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
3.3V 5V TSSOP Logic IC
770-MC10EP08DTG
3.3V 5V TSSOP Logic IC 770-MC10EP08DTG
2-Input XOR/XNOR Gate, 3.3V/5V, Diff Output, ECL, TSSOP Product overview: MC10EP08DTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 5V, TSSOP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10EP08DTG can be used for catalog matching and distributor lookup.

2-Input XOR/XNOR Gate, 3.3V/5V, Diff Output, ECL, TSSOP Product overview: MC10EP08DTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 5V, TSSOP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10EP08DTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EP08DTG - 022526-MC10EP08DTG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EP08DTG
022526-MC10EP08DTG
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EP08DTG 022526-MC10EP08DTG
Manufacturer: ON Semiconductor Win Source Part Number: 022526-MC10EP08DTG Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: XOR/XNOR Gate Number of Inputs: 2 Input (1, 1) Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 3 V to 5.5 V

Manufacturer: ON Semiconductor
Win Source Part Number: 022526-MC10EP08DTG
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: XOR/XNOR Gate
Number of Inputs: 2 Input (1, 1)
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
MC10EP08DTG
Logic Gates MC10EP08DTG
Logic Gates 3.3V/5V ECL 2-Input Diff XOR/XNOR

Logic Gates 3.3V/5V ECL 2-Input Diff XOR/XNOR

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - MC10EP08DTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
MC10EP08DTG
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable MC10EP08DTG
IC GATE XOR/XNOR ECL 2INP 8TSSOP

IC GATE XOR/XNOR ECL 2INP 8TSSOP

Supplier's Site
Xor/xnor Gate, 2 I/p, -40 To 85Deg C Rohs Compliant Onsemi - 54AH9160 - Newark, An Avnet Company
Chicago, IL, United States
Xor/xnor Gate, 2 I/p, -40 To 85Deg C Rohs Compliant Onsemi
54AH9160
Xor/xnor Gate, 2 I/p, -40 To 85Deg C Rohs Compliant Onsemi 54AH9160
XOR/XNOR GATE, 2 I/P, -40 TO 85DEG C ROHS COMPLIANT: YES

XOR/XNOR GATE, 2 I/P, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - MC10EP08DTG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
MC10EP08DTG
Gates and Inverters - Multi-Function, Configurable MC10EP08DTG
XOR/XNOR Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-TSSOP

XOR/XNOR Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - MC10EP08DTG - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
MC10EP08DTG
Logic - Gates and Inverters - Multi-Function, Configurable MC10EP08DTG
IC GATE XOR/XNOR ECL 2INP 8TSSOP

IC GATE XOR/XNOR ECL 2INP 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC10EP08DTG 9080862 9080862P MC10EP08DTGOS-ND 770-MC10EP08DTG 022526-MC10EP08DTG MC10EP08DTG MC10EP08DTG 54AH9160 MC10EP08DTG MC10EP08DTG
Product Name Logic Gates Logic Gates Gates and Inverters - Multi-Function, Configurable 3.3V 5V TSSOP Logic IC Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EP08DTG Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Xor/xnor Gate, 2 I/p, -40 To 85Deg C Rohs Compliant Onsemi Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type OR; NOR; XOR; XNOR XOR; Xor/xnor XOR; XNOR; XOR/XNOR XOR; XNOR NOR; XOR; XNOR; XOR GATE, XNOR NOT; NOR; XOR; XOR/XNOR Gate NOR; XOR; XNOR NOR; XOR; XNOR; XOR/XNOR Gate NOT; NOR; XOR; XNOR
Logic Family ECL Xor/xnor XOR/XNOR ECL
IC Package Type Other; MICRO SSOP; Other; Tssop SSOP; TSSOP; Other; TSSOP TSSOP; Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Other; TSSOP SOP; SSOP; TSSOP; Other; 8-TSSOP SSOP; TSSOP SOP; SSOP; TSSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Supply Voltage 5.5 v 3V ~ 5.5V 5.5V 3 V ~ 5.5 V 3V ~ 5.5V
Inputs 2 2 2 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7988985P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
8-Channel Level Translator - MYXAP54RHC804/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 5425DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details