onsemi Single Xor/xnor Gate, 2I/p, Tssop-8; Logic Function Onsemi MC10EP08DTG.

Description
SINGLE XOR/XNOR GATE, 2I/P, TSSOP-8; Logic Function:XOR / XNOR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:8Pins; Logic Case Style:TSSOP; Product Range:10EP08; Logic IC Family:10EP; Supply Voltage Min:3V RoHS Compliant: Yes
Datasheet
Description
SINGLE XOR/XNOR GATE, 2I/P, TSSOP-8; Logic Function:XOR / XNOR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:8Pins; Logic Case Style:TSSOP; Product Range:10EP08; Logic IC Family:10EP; Supply Voltage Min:3V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Xor/xnor Gate, 2I/p, Tssop-8; Logic Function Onsemi - 29AC8044 - Newark, An Avnet Company
Chicago, IL, United States
Single Xor/xnor Gate, 2I/p, Tssop-8; Logic Function Onsemi
29AC8044
Single Xor/xnor Gate, 2I/p, Tssop-8; Logic Function Onsemi 29AC8044
SINGLE XOR/XNOR GATE, 2I/P, TSSOP-8; Logic Function:XOR / XNOR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:8Pins; Logic Case Style:TSSOP; Product Range:10EP08; Logic IC Family:10EP; Supply Voltage Min:3V RoHS Compliant: Yes

SINGLE XOR/XNOR GATE, 2I/P, TSSOP-8; Logic Function:XOR / XNOR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:8Pins; Logic Case Style:TSSOP; Product Range:10EP08; Logic IC Family:10EP; Supply Voltage Min:3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Gates
Product Number 29AC8044
Product Name Single Xor/xnor Gate, 2I/p, Tssop-8; Logic Function Onsemi
Inputs 2
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NAND, Schmitt - MYXAF54RHC132/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 2222712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter Schmitt Trigger
Logic Family Inverter Schmitt Trigger
Inputs 1
View Details
TSSOP Logic IC - 705-74AHCT1G04GW,125 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT
Logic Family AHCT/VHCT
Inputs 1
View Details
7 suppliers