Manufacturer: ON Semiconductor
Win Source Part Number: 074417-MC10EP08DR2G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: XOR/XNOR Gate
Number of Inputs: 2 Input (1, 1)
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
ECL XOR/XNOR Gate, 2-Input, SOIC-8, 0.3ns Delay Product overview: MC10EP08DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10EP08DR2G can be used for catalog matching and distributor lookup.
XOR/XNOR Gate, 10E Series, 1-Func, 2-Input, ECL, PDSO8
XOR/XNOR Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-SOIC
XOR/XNOR GATE, 2 I/P, -40 TO 85DEG C; Logic Function:XOR / XNOR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:8Pins; Logic Case Style:NSOIC; Product Range:10EP08; Logic IC Family:10EP; Supply Voltage Min:3V RoHS Compliant: Yes
XOR/XNOR Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-SOIC
Logic Gates 3.3V/5V ECL 2-Input Diff XOR/XNOR
IC GATE XOR/XNOR ECL 2INP 8-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 074417-MC10EP08DR2G | 770-MC10EP08DR2G | MC10EP08DR2G | MC10EP08DR2G-ND | 42K0088 | MC10EP08DR2G | MC10EP08DR2G | MC10EP08DR2G |
| Product Name | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EP08DR2G | SOIC Logic IC | Gates and Inverters - Multi-Function, Configurable | Xor/xnor Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi | Gates and Inverters - Multi-Function, Configurable | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | NOT; NOR; XOR; XOR/XNOR Gate | NOR; XOR; XNOR; XOR GATE, XNOR | OR; NOR; XOR; XNOR | XOR; XNOR | NOR; XOR; XNOR; XOR/XNOR Gate | NOR; XOR; XNOR | ||
| Supply Voltage | 3 V ~ 5.5 V | 5.5V | 3V ~ 5.5V | 3V ~ 5.5V | ||||
| Output Type | Differential | Differential | Differential | Differential | ||||
| Logic Family | ECL | ECL | ||||||
| Inputs | 2 | 2 | 2 | 2 | 2 |