XOR/XNOR Gate, 10E Series, 1-Func, 2-Input, ECL, PDSO8
Manufacturer: ON Semiconductor
Win Source Part Number: 207792-MC10EP08DR2
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: XOR/XNOR Gate
Number of Inputs: 2 Input (1, 1)
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
IC GATE XOR/XNOR ECL 2INP 8-SOIC Product overview: MC10EP08DR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10EP08DR2 can be used for catalog matching and distributor lookup.
IC GATE XOR/XNOR ECL 2INP 8-SOIC
2 Input XOR/XNOR Configurable 1 Circuit 2 Input 8-SOIC
2 Input XOR/XNOR Configurable 1 Circuit 2 Input 8-SOIC
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC10EP08DR2 | 207792-MC10EP08DR2 | 770-MC10EP08DR2 | MC10EP08DR2 | MC10EP08DR2 |
| Product Name | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EP08DR2 | SOIC Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | OR; NOR; XOR; XNOR | NOT; NOR; XOR; XOR/XNOR Gate | NOR; XOR; XNOR | NOR; XOR; XNOR | NOR; XOR; XNOR; 2 Input XOR/XNOR |
| Logic Family | ECL | ECL | |||
| IC Package Type | SOP; Other; SOP8 | SOIC; Other; 8-SOIC | Other; Reel - TR | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) |
| Supply Voltage | 3 V ~ 5.5 V | 3V ~ 5.5V |