XOR/XNOR Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-SOIC
XOR/XNOR Gate, 10E Series, 1-Func, 2-Input, ECL, PDSO8
ECL XOR/XNOR Gate, 3.3V/5V, SOIC-8, 0.3ns Delay Product overview: MC10EP08DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 5V, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10EP08DG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 883252-MC10EP08DG
Series: 10EP
Operating Temperature Range: -40°C ~ 85°C
Features: XOR/XNOR Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: MC10EP08
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 98
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC, SINGLE XOR/XNOR GATE, 2I/P, SOIC-8; Logic Function:XOR / XNOR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:8Pins; Logic Case Style:SOIC; Product Range:10EP08; Logic IC Family:10EP; Supply Voltage Min:3V; MSL:-RoHS Compliant: Yes
Logic Gates 3.3V/5V ECL 2-Input Diff XOR/XNOR
XOR/XNOR Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-SOIC
IC GATE XOR/XNOR ECL 2INP 8SOIC
IC GATE XOR/XNOR ECL 2INP 8SOIC
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC10EP08DGOS-ND | MC10EP08DG | 770-MC10EP08DG | 883252-MC10EP08DG | 45J0844 | MC10EP08DG | MC10EP08DG | MC10EP08DG | MC10EP08DG |
| Product Name | Gates and Inverters - Multi-Function, Configurable | 3.3V 5V SOIC Logic IC | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EP08DG | Ic, Single Xor/xnor Gate, 2I/p, Soic-8; Logic Function Onsemi | Logic Gates | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | XOR; XNOR | OR; NOR; XOR; XNOR | NOR; XOR; XNOR; Mux, XOR GATE, XNOR | NOT | NOR; XOR; XNOR; XOR/XNOR Gate | NOT; NOR; XOR; XNOR | NOR; XOR; XNOR | ||
| Supply Voltage | 3V ~ 5.5V | 5.5V | 3V ~ 5.5V | ||||||
| Output Type | Differential | Differential | Differential | ||||||
| Inputs | 2 | 2 | 2 | 2 | 2 | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |