onsemi Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EP08D MC10EP08D

Description
XOR/XNOR Gate, 10E Series, 1-Func, 2-Input, ECL, PDSO8
Request a Quote Datasheet
Description
XOR/XNOR Gate, 10E Series, 1-Func, 2-Input, ECL, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC10EP08D - Rochester Electronics
Newburyport, MA, United States
XOR/XNOR Gate, 10E Series, 1-Func, 2-Input, ECL, PDSO8

XOR/XNOR Gate, 10E Series, 1-Func, 2-Input, ECL, PDSO8

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EP08D - 1217158-MC10EP08D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EP08D
1217158-MC10EP08D
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EP08D 1217158-MC10EP08D
Manufacturer: ON Semiconductor Win Source Part Number: 1217158-MC10EP08D Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1217158-MC10EP08D
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now
Logic IC - 770-MC10EP08D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
IC GATE XOR/XNOR ECL 2INP 8SOIC Product overview: MC10EP08D from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10EP08D can be used for catalog matching and distributor lookup.

IC GATE XOR/XNOR ECL 2INP 8SOIC Product overview: MC10EP08D from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10EP08D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - MC10EP08D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
MC10EP08D
Gates and Inverters - Multi-Function, Configurable MC10EP08D
2 Input XOR/XNOR Configurable 1 Circuit 2 Input 8-SOIC

2 Input XOR/XNOR Configurable 1 Circuit 2 Input 8-SOIC

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - MC10EP08D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
MC10EP08D
Gates and Inverters - Multi-Function, Configurable MC10EP08D
2 Input XOR/XNOR Configurable 1 Circuit 2 Input 8-SOIC

2 Input XOR/XNOR Configurable 1 Circuit 2 Input 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - MC10EP08D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
MC10EP08D
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable MC10EP08D
IC GATE XOR/XNOR ECL 2INP 8SOIC

IC GATE XOR/XNOR ECL 2INP 8SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC10EP08D 1217158-MC10EP08D 770-MC10EP08D MC10EP08D MC10EP08D
Product Name Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EP08D Logic IC Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type OR; NOR; XOR; XNOR NOT NOR; XOR; XNOR NOR; XOR; XNOR; 2 Input XOR/XNOR NOR; XOR; XNOR
Logic Family ECL
IC Package Type SOP; Other; SOP8 Other; Tube SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) SOIC
Supply Voltage 3V ~ 5.5V 3V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2138998P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
 - 54F14/B2A - Rochester Electronics
Specs
Gate Type NOT
IC Package Type Other; CLCC20
View Details
2 suppliers
Logic IC - 705-54S132DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Gates and Inverters - 1727-74AHC3G04DC-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers