The MC10EP05DTR2G is a 2-input differential AND/NAND gate designed for high-speed applications, featuring a typical propagation delay of 220 ps and a maximum frequency exceeding 3 GHz. It operates in both PECL and NECL modes, with a power supply range of 3.0 V to 5.5 V for PECL and -3.0 V to -5.5 V for NECL. The device includes safety clamps on inputs and defaults to a low output state when inputs are open. It is packaged in a TSSOP-8 format and is compliant with RoHS standards, being both Pb-free and halogen-free. The operating temperature range is from -40°C to +85°C, making it suitable for various environmental conditions. This product is ideal for engineers seeking a reliable and fast logic gate for their electronic designs.
Manufacturer: ON Semiconductor
Win Source Part Number: 139800-MC10EP05DTR2G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND/NAND Gate
Number of Inputs: 2 Input (1, 1)
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V
2-Input Diff ECL NAND Gate, 3.3V/5V, 0.27ns, TSSOP Product overview: MC10EP05DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10EP05DTR2G can be used for catalog matching and distributor lookup.
AND/NAND Gate, 10E Series, 1-Func, 2-Input, ECL, PDSO8
IC GATE AND/NAND ECL 2IN 8-TSSOP
AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-TSSOP
IC GATE AND/NAND ECL 2IN 8-TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 139800-MC10EP05DTR2G | 705-MC10EP05DTR2G | MC10EP05DTR2G | MC10EP05DTR2G | MC10EP05DTR2G | MC10EP05DTR2G |
| Product Name | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EP05DTR2G | 3.3V 5V TSSOP Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | NOT; AND; NAND; AND/NAND Gate | NAND; NAND GATE | AND; NAND | AND; NAND | AND; NAND; AND/NAND Gate | NOT; AND; NAND |
| Supply Voltage | 3 V ~ 5.5 V | 5.5V | 3V ~ 5.5V | |||
| Output Type | Differential | Differential | Differential | |||
| Logic Family | ECL | ECL | ||||
| Inputs | 2 | 2 | 2 | 2 |