Manufacturer: ON Semiconductor
Win Source Part Number: 1072950-MC10EP05DTR2
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND/NAND Gate
Number of Inputs: 2 Input (1, 1)
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
10E SERIES, 2-INPUT AND/NAND GATE, PDSO8, PLASTIC, TSSOP-8 Product overview: MC10EP05DTR2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10EP05DTR2 can be used for catalog matching and distributor lookup.
AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-TSSOP
IC GATE AND/NAND ECL 2IN 8-TSSOP
IC GATE AND/NAND ECL 2IN 8-TSSOP
AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1072950-MC10EP05DTR2 | 770-MC10EP05DTR2 | MC10EP05DTR2-ND | MC10EP05DTR2 | MC10EP05DTR2 | MC10EP05DTR2 |
| Product Name | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EP05DTR2 | TSSOP Logic IC | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable |
| Gate Type | NOT; AND; NAND; AND/NAND Gate | AND; NAND; NAND GATE | AND; NAND | AND; NAND | NOT; AND; NAND | AND; NAND; AND/NAND Gate |
| Supply Voltage | 3 V ~ 5.5 V | 5.5V | 3V ~ 5.5V | 3V ~ 5.5V | ||
| Output Type | Differential | Differential | Differential | Differential | ||
| Logic Family | ECL | |||||
| Inputs | 2 | 2 | 2 | 2 | 2 |