Manufacturer: ON Semiconductor
Win Source Part Number: 1072948-MC10EP05DR2G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND/NAND Gate
Number of Inputs: 2 Input (1, 1)
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
2-Input Diff ECL NAND Gate, SOIC-8, 3.3V/5V, 0.27ns Product overview: MC10EP05DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 5V, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10EP05DR2G can be used for catalog matching and distributor lookup.
IC AND 1-CIR 2-IN 8-SOIC
IC AND 1-CIR 2-IN 8-SOIC
AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-SOIC
Logic Gates 3.3V/5V ECL 2-Input Diff AND/NAND
IC GATE AND/NAND ECL 2INP 8-SOIC
AND/NAND GATE, 2 I/P, -40 TO 85DEG C; Logic Function:AND / NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:8Pins; Logic Case Style:NSOIC; Product Range:10EP05; Logic IC Family:10EP; Supply Voltage Min:3V RoHS Compliant: Yes
IC GATE AND/NAND ECL 2INP 8-SOIC
AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1072948-MC10EP05DR2G | 770-MC10EP05DR2G | 488-MC10EP05DR2GCT-ND | MC10EP05DR2G | MC10EP05DR2G | 42K0086 | MC10EP05DR2G | MC10EP05DR2G |
| Product Name | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EP05DR2G | 3.3V 5V SOIC Logic IC | Gates and Inverters - Multi-Function, Configurable | Logic Gates | Logic - Gates and Inverters - Multi-Function, Configurable | And/nand Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable |
| Gate Type | NOT; AND; NAND; AND/NAND Gate | NAND; NAND GATE | AND; NAND | NOT; AND; NAND | AND; NAND | AND; NAND; AND/NAND Gate | ||
| Supply Voltage | 3 V ~ 5.5 V | 5.5V | 3V ~ 5.5V | 3V ~ 5.5V | ||||
| Output Type | Differential | Differential | Differential | Differential | ||||
| Logic Family | ECL | |||||||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 |