onsemi SMD 3.3V 5V SOIC Logic IC MC10EP05DG

Description
3.3V/5V 2-Input ECL NAND Gate, SOIC-8, Surface Mount Product overview: MC10EP05DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3V, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 3.3V, 5V, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10EP05DG can be used for catalog matching and distributor lookup.
Request a Quote
Description
3.3V/5V 2-Input ECL NAND Gate, SOIC-8, Surface Mount Product overview: MC10EP05DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3V, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 3.3V, 5V, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10EP05DG can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC10EP05DG is a 2-input differential AND/NAND gate designed for high-speed applications, featuring a typical propagation delay of 220 ps and a maximum frequency exceeding 3 GHz. It operates in both PECL and NECL modes, with a power supply range of 3.0 V to 5.5 V for PECL and -3.0 V to -5.5 V for NECL. The device includes safety clamps on inputs and defaults to a low output state when inputs are open. It is housed in a Pb-Free, RoHS compliant SOIC-8 package and is suitable for applications requiring fast AC performance. The device also offers robust ESD protection, with ratings exceeding 4 kV for the human body model. The operating temperature range is from -40°C to +85°C, making it versatile for various environments.

Datasheet Summary
Powered by GS/AI

The MC10EP05DG is a 2-input differential AND/NAND gate designed for high-speed applications, featuring a typical propagation delay of 220 ps and a maximum frequency exceeding 3 GHz. It operates in both PECL and NECL modes, with a power supply range of 3.0 V to 5.5 V for PECL and -3.0 V to -5.5 V for NECL. The device includes safety clamps on inputs and defaults to a low output state when inputs are open. It is housed in a Pb-Free, RoHS compliant SOIC-8 package and is suitable for applications requiring fast AC performance. The device also offers robust ESD protection, with ratings exceeding 4 kV for the human body model. The operating temperature range is from -40°C to +85°C, making it versatile for various environments.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 3.3V 5V SOIC Logic IC
770-MC10EP05DG
SMD 3.3V 5V SOIC Logic IC 770-MC10EP05DG
3.3V/5V 2-Input ECL NAND Gate, SOIC-8, Surface Mount Product overview: MC10EP05DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3V, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 3.3V, 5V, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10EP05DG can be used for catalog matching and distributor lookup.

3.3V/5V 2-Input ECL NAND Gate, SOIC-8, Surface Mount Product overview: MC10EP05DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3V, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 3.3V, 5V, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10EP05DG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MC10EP05DG - Rochester Electronics
Newburyport, MA, United States
AND/NAND Gate, 10E Series, 1-Func, 2-Input, ECL, PDSO8

AND/NAND Gate, 10E Series, 1-Func, 2-Input, ECL, PDSO8

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - MC10EP05DGOS-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
MC10EP05DGOS-ND
Gates and Inverters - Multi-Function, Configurable MC10EP05DGOS-ND
AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-SOIC

AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EP05DG - 109144-MC10EP05DG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EP05DG
109144-MC10EP05DG
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EP05DG 109144-MC10EP05DG
Manufacturer: ON Semiconductor Win Source Part Number: 109144-MC10EP05DG Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND/NAND Gate Number of Inputs: 2 Input (1, 1) Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 5.5 V

Manufacturer: ON Semiconductor
Win Source Part Number: 109144-MC10EP05DG
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND/NAND Gate
Number of Inputs: 2 Input (1, 1)
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 5.5 V

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - MC10EP05DG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
MC10EP05DG
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable MC10EP05DG
IC GATE AND/NAND ECL 2INP 8SOIC

IC GATE AND/NAND ECL 2INP 8SOIC

Supplier's Site
Single And/nand Gate, 2I/p, Soic-8; Logic Function Onsemi - 45J0843 - Newark, An Avnet Company
Chicago, IL, United States
Single And/nand Gate, 2I/p, Soic-8; Logic Function Onsemi
45J0843
Single And/nand Gate, 2I/p, Soic-8; Logic Function Onsemi 45J0843
SINGLE AND/NAND GATE, 2I/P, SOIC-8; Logic Function:AND / NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:8Pins; Logic Case Style:SOIC; Product Range:10EP05; Logic IC Family:10EP; Supply Voltage Min:3V; MSL:- RoHS Compliant: Yes

SINGLE AND/NAND GATE, 2I/P, SOIC-8; Logic Function:AND / NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:8Pins; Logic Case Style:SOIC; Product Range:10EP05; Logic IC Family:10EP; Supply Voltage Min:3V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
MC10EP05DG
Logic Gates MC10EP05DG
Logic Gates 3.3V/5V ECL 2-Input Diff AND/NAND

Logic Gates 3.3V/5V ECL 2-Input Diff AND/NAND

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - MC10EP05DG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
MC10EP05DG
Gates and Inverters - Multi-Function, Configurable MC10EP05DG
AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-SOIC

AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-SOIC

Buy Now Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - MC10EP05DG - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
MC10EP05DG
Logic - Gates and Inverters - Multi-Function, Configurable MC10EP05DG
IC GATE AND/NAND ECL 2INP 8SOIC

IC GATE AND/NAND ECL 2INP 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 770-MC10EP05DG MC10EP05DG MC10EP05DGOS-ND 109144-MC10EP05DG MC10EP05DG 45J0843 MC10EP05DG MC10EP05DG MC10EP05DG
Product Name SMD 3.3V 5V SOIC Logic IC Gates and Inverters - Multi-Function, Configurable Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EP05DG Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Single And/nand Gate, 2I/p, Soic-8; Logic Function Onsemi Logic Gates Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type NAND; NAND GATE AND; NAND AND; NAND NOT; AND; NAND; AND/NAND Gate AND; NAND AND; NAND; AND/NAND Gate NOT; AND; NAND
Supply Voltage 5.5V 3V ~ 5.5V 3 V ~ 5.5 V 3V ~ 5.5V
Inputs 2 2 2 2 2 2
Propagation Delay 0.2700 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

64BIT Logic IC - 707-54LS224AJ/B - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
IC Package Type Other; Bulk
View Details
Logic Gates - 2139003P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
Dual I/O Arbiter - AP54RHC486ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 54F64FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers