NOR/OR Gate Configurable 1 Circuit 4 Input 8-DFN (2x2)
OR/NOR Gate, 10E Series, 1-Func, 4-Input, ECL, PDSO8
ECL 4-Input OR/NOR Gate, 3.3/5V, DFN8, 0.33ns Prop Delay Product overview: MC10EP01MNR4G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10EP01MNR4G can be used for catalog matching and distributor lookup.
IC GATE OR/NOR 4INP 3.3/5V 8-DFN
NOR/OR GATE, 4 I/P, -40 TO 85DEG C; Logic Function:NOR / OR Gate; No. of Elements:Single; No. of Inputs:4Inputs; No. of Pins:8Pins; Logic Case Style:DFN-EP; Product Range:10EP01; Logic IC Family:10EP; Supply Voltage Min:3V RoHS Compliant: Yes
NOR/OR Gate Configurable 1 Circuit 4 Input 8-DFN (2x2)
IC GATE OR/NOR 4INP 3.3/5V 8-DFN
Logic Gates BBG ECL GATE OR/NOR 4INPT
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC10EP01MNR4G-ND | MC10EP01MNR4G | 770-MC10EP01MNR4G | MC10EP01MNR4G | 75M4787 | MC10EP01MNR4G | MC10EP01MNR4G | MC10EP01MNR4G |
| Product Name | Gates and Inverters - Multi-Function, Configurable | 5V Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Nor/or Gate, 4 I/p, -40 To 85Deg C; Logic Function Onsemi | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Logic Gates | |
| Gate Type | OR; NOR | OR; NOR | OR; NOR; NOR GATE, OR GATE | OR; NOR | OR; NOR; NOR/OR Gate | NOT; OR; NOR | ||
| Supply Voltage | 3V ~ 5.5V | 5.5V | 3V ~ 5.5V | |||||
| Output Type | Differential | Differential | Differential | |||||
| Inputs | 4 | 4 | 4 | 4 | 4 | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |