onsemi 3.3V 5V TSSOP Logic IC MC10EP01DTR2G

Description
ECL 4-Input OR/NOR Gate, 3.3V/5V, 0.33ns, TSSOP Product overview: MC10EP01DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 5V, TSSOP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10EP01DTR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ECL 4-Input OR/NOR Gate, 3.3V/5V, 0.33ns, TSSOP Product overview: MC10EP01DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 5V, TSSOP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10EP01DTR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 5V TSSOP Logic IC
770-MC10EP01DTR2G
3.3V 5V TSSOP Logic IC 770-MC10EP01DTR2G
ECL 4-Input OR/NOR Gate, 3.3V/5V, 0.33ns, TSSOP Product overview: MC10EP01DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 5V, TSSOP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10EP01DTR2G can be used for catalog matching and distributor lookup.

ECL 4-Input OR/NOR Gate, 3.3V/5V, 0.33ns, TSSOP Product overview: MC10EP01DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 5V, TSSOP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10EP01DTR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MC10EP01DTR2G - Rochester Electronics
Newburyport, MA, United States
OR/NOR Gate, 10E Series, 1-Func, 4-Input, ECL, PDSO8

OR/NOR Gate, 10E Series, 1-Func, 4-Input, ECL, PDSO8

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - MC10EP01DTR2G-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
MC10EP01DTR2G-ND
Gates and Inverters - Multi-Function, Configurable MC10EP01DTR2G-ND
NOR/OR Gate Configurable 1 Circuit 4 Input 8-TSSOP

NOR/OR Gate Configurable 1 Circuit 4 Input 8-TSSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EP01DTR2G - 105668-MC10EP01DTR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EP01DTR2G
105668-MC10EP01DTR2G
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EP01DTR2G 105668-MC10EP01DTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 105668-MC10EP01DTR2G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NOR/OR Gate Number of Inputs: 4 Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 3 V to 5.5 V

Manufacturer: ON Semiconductor
Win Source Part Number: 105668-MC10EP01DTR2G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NOR/OR Gate
Number of Inputs: 4
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - MC10EP01DTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
MC10EP01DTR2G
Gates and Inverters - Multi-Function, Configurable MC10EP01DTR2G
NOR/OR Gate Configurable 1 Circuit 4 Input 8-TSSOP

NOR/OR Gate Configurable 1 Circuit 4 Input 8-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - MC10EP01DTR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
MC10EP01DTR2G
Logic - Gates and Inverters - Multi-Function, Configurable MC10EP01DTR2G
IC GATE OR/NOR ECL 4INP 8-TSSOP

IC GATE OR/NOR ECL 4INP 8-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - MC10EP01DTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
MC10EP01DTR2G
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable MC10EP01DTR2G
IC GATE OR/NOR ECL 4INP 8-TSSOP

IC GATE OR/NOR ECL 4INP 8-TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 770-MC10EP01DTR2G MC10EP01DTR2G MC10EP01DTR2G-ND 105668-MC10EP01DTR2G MC10EP01DTR2G MC10EP01DTR2G MC10EP01DTR2G
Product Name 3.3V 5V TSSOP Logic IC Gates and Inverters - Multi-Function, Configurable Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EP01DTR2G Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type OR; NOR; NOR GATE, OR GATE OR; NOR OR; NOR NOT; OR; NOR; NOR/OR Gate OR; NOR; NOR/OR Gate NOT; OR; NOR OR; NOR
Supply Voltage 5.5V 3V ~ 5.5V 3 V ~ 5.5 V 3V ~ 5.5V
Inputs 4 4 4 4 4
Propagation Delay 0.3300 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - 5409FMQB - Acme Chip Technology Co., Limited
Specs
Gate Type AND
IC Package Type Other; 14-CFlatPack
View Details
2 suppliers
Logic Gates - 1460944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Multifunction
Supply Voltage 5.5 v
Logic Family CMOS; Multifunction
View Details
Gates and Inverters - 74AHC2G32GD,125 - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
3 suppliers
8-Channel Level Translator - MYXAF54RHC804/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details