NOR/OR Gate Configurable 1 Circuit 4 Input 8-SOIC
ECL 4-Input OR/NOR Gate, 3GHz, SOIC-8, 3-5.5V Product overview: MC10EP01DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3GHz, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3GHz, 5.5V, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10EP01DG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1072945-MC10EP01DG
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NOR/OR Gate
Number of Inputs: 4
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
OR/NOR Gate, 10E Series, 1-Func, 4-Input, ECL, PDSO8
NOR/OR Gate Configurable 1 Circuit 4 Input 8-SOIC
IC GATE OR/NOR 4INPUT ECL 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC10EP01DGOS-ND | 770-MC10EP01DG | 1072945-MC10EP01DG | MC10EP01DG | MC10EP01DG | MC10EP01DG |
| Product Name | Gates and Inverters - Multi-Function, Configurable | 3GHz 5.5V SOIC Logic IC | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EP01DG | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | OR; NOR | OR; NOR; NOR GATE, OR GATE | NOT; OR; NOR; NOR/OR Gate | OR; NOR | OR; NOR; NOR/OR Gate | OR; NOR |
| Supply Voltage | 3V ~ 5.5V | 5.5V | 3 V ~ 5.5 V | 3V ~ 5.5V | ||
| Output Type | Differential | Differential | Differential | Differential | ||
| Inputs | 4 | 4 | 4 | 4 |