The MC10EP01D is a 4-input OR/NOR gate designed for high-speed applications, featuring a typical propagation delay of 230 ps and a maximum frequency exceeding 3 GHz. It operates in both PECL and NECL modes, with a supply voltage range of 3.0 V to 5.5 V for PECL and -3.0 V to -5.5 V for NECL. The device includes an open input default state and is compliant with RoHS standards, being Pb-free and halogen-free. It is available in multiple package options, including DFN8, SOIC-8, and TSSOP-8, making it versatile for various design requirements. The MC10EP01D also features robust ESD protection, with ratings exceeding 4 kV for the human body model. This product is suitable for applications that demand fast AC performance and reliable operation across a wide temperature range of -40°C to +85°C.
Manufacturer: ON Semiconductor
Win Source Part Number: 1217153-MC10EP01D
Packaging: Tube
Mounting Style: SMD
Logic Type: NOR/OR Gate
Number of Inputs: 4
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Family Part Number: 10EP01
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V
NOR/OR Gate Configurable 1 Circuit 4 Input 8-SOIC
OR/NOR Gate, 10E Series, 1-Func, 4-Input, ECL, PDSO8
4-Input OR/NOR Gate, ECL, SOIC-8, 0.33ns Prop Delay Product overview: MC10EP01D from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10EP01D can be used for catalog matching and distributor lookup.
NOR/OR Gate Configurable 1 Circuit 4 Input 8-SOIC
IC GATE OR/NOR 4INPUT ECL 8SOIC
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1217153-MC10EP01D | MC10EP01DOS-ND | MC10EP01D | 770-MC10EP01D | MC10EP01D | MC10EP01D |
| Product Name | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EP01D | Gates and Inverters - Multi-Function, Configurable | SOIC Logic IC | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | NOT; OR; NOR; NOR/OR Gate | OR; NOR | OR; NOR | OR; NOR; NOR GATE, OR GATE | OR; NOR; NOR/OR Gate | OR; NOR |
| Supply Voltage | 3V ~ 5.5V | 3V ~ 5.5V | 5.5V | 3V ~ 5.5V | ||
| Output Type | Differential | Differential | Differential | Differential | ||
| Logic Family | ECL | ECL |