onsemi Counters, Dividers MC10EP016FAG

Description
Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-LQFP (7x7)
Request a Quote Datasheet
Description
Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Dividers - MC10EP016FAGOS-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
MC10EP016FAGOS-ND
Counters, Dividers MC10EP016FAGOS-ND
Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-LQFP (7x7)

Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-LQFP (7x7)

Buy Now Datasheet
Logic - Logic - Counters, Dividers - MC10EP016FAG - 074415-MC10EP016FAG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC10EP016FAG
074415-MC10EP016FAG
Logic - Logic - Counters, Dividers - MC10EP016FAG 074415-MC10EP016FAG
Manufacturer: ON Semiconductor Win Source Part Number: 074415-MC10EP016FAG Packaging: Tray Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive, Negative Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 1.4GHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 70°C Case / Package: 32-LQFP (7x7) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): MC10EP016FAR2G; MC10EP016FA; MC10EP016FAR2; MC10EP016FAG; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 074415-MC10EP016FAG
Packaging: Tray
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive, Negative
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 1.4GHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 70°C
Case / Package: 32-LQFP (7x7)
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): MC10EP016FAR2G; MC10EP016FA; MC10EP016FAR2; MC10EP016FAG;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Counters, Dividers - MC10EP016FAG - ODG (Origin Data Global)
Shenzhen, China
Counters, Dividers
MC10EP016FAG
Counters, Dividers MC10EP016FAG
IC COUNTER 8BIT SYNC ECL 32LQFP

IC COUNTER 8BIT SYNC ECL 32LQFP

Supplier's Site Datasheet
8 Bit Binary Up Counter, Lqfp-32; Counter Type Onsemi - 26K3724 - Newark, An Avnet Company
Chicago, IL, United States
8 Bit Binary Up Counter, Lqfp-32; Counter Type Onsemi
26K3724
8 Bit Binary Up Counter, Lqfp-32; Counter Type Onsemi 26K3724
8 BIT BINARY UP COUNTER, LQFP-32; Counter Type:Binary, Synchronous, Up; Clock Frequency:1MHz; Count Maximum:255; Logic Case Style:LQFP; No. of Pins:32Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Logic IC Family:10EP; MSL:- RoHS Compliant: Yes

8 BIT BINARY UP COUNTER, LQFP-32; Counter Type:Binary, Synchronous, Up; Clock Frequency:1MHz; Count Maximum:255; Logic Case Style:LQFP; No. of Pins:32Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Logic IC Family:10EP; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Counters, Dividers - MC10EP016FAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC10EP016FAG
Counters, Dividers MC10EP016FAG
Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-LQFP (7x7)

Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - MC10EP016FAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MC10EP016FAG
Integrated Circuits (ICs) - Logic - Counters, Dividers MC10EP016FAG
IC BINARY COUNTER 8-BIT 32LQFP

IC BINARY COUNTER 8-BIT 32LQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number MC10EP016FAGOS-ND 074415-MC10EP016FAG MC10EP016FAG 26K3724 MC10EP016FAG MC10EP016FAG
Product Name Counters, Dividers Logic - Logic - Counters, Dividers - MC10EP016FAG Counters, Dividers 8 Bit Binary Up Counter, Lqfp-32; Counter Type Onsemi Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Type MOD-N Binary, Synchronous, Up
Counter Category Synchronous; Asynchronous
Counter Direction UP
Package Type 32-LQFP QFP; 32-LQFP (7x7) QFP; 32-LQFP LQFP QFP; 32-LQFP QFP
Unlock Full Specs
to access all available technical data