onsemi Logic - Logic - Translators, Level Shifters - MC10ELT28DG MC10ELT28DG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 787662-MC10ELT28DG Series: 10ELT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Differential, Single-Ended Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: PECL, TTL Output Signal: TTL, PECL Family Name: MC10ELT28 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): SY10ELT28ZCTR; SY10ELT28ZG; SY10ELT28ZITR; SY10ELT28ZGTR; Introduction Date: June 27, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 98
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 787662-MC10ELT28DG Series: 10ELT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Differential, Single-Ended Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: PECL, TTL Output Signal: TTL, PECL Family Name: MC10ELT28 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): SY10ELT28ZCTR; SY10ELT28ZG; SY10ELT28ZITR; SY10ELT28ZGTR; Introduction Date: June 27, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 98
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC10ELT28DG - 787662-MC10ELT28DG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC10ELT28DG
787662-MC10ELT28DG
Logic - Logic - Translators, Level Shifters - MC10ELT28DG 787662-MC10ELT28DG
Manufacturer: ON Semiconductor Win Source Part Number: 787662-MC10ELT28DG Series: 10ELT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Differential, Single-Ended Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: PECL, TTL Output Signal: TTL, PECL Family Name: MC10ELT28 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): SY10ELT28ZCTR; SY10ELT28ZG; SY10ELT28ZITR; SY10ELT28ZGTR; Introduction Date: June 27, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 98

Manufacturer: ON Semiconductor
Win Source Part Number: 787662-MC10ELT28DG
Series: 10ELT
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Differential, Single-Ended
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 2
Input Signal: PECL, TTL
Output Signal: TTL, PECL
Family Name: MC10ELT28
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): SY10ELT28ZCTR; SY10ELT28ZG; SY10ELT28ZITR; SY10ELT28ZGTR;
Introduction Date: June 27, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 98

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 787662-MC10ELT28DG
Product Name Logic - Logic - Translators, Level Shifters - MC10ELT28DG
Output Characteristics Differential, Single-Ended
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 1727-NPIC6C596BQ-Q100,1TR-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Open-drain
View Details
5 suppliers
 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Integrated Circuits (ICs) - Logic - Shift Registers - 93L00PC - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-DIP (0.300, 7.62mm)
View Details
2 suppliers