Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-TSSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 926042-MC10ELT24DTG
Series: 10ELT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Mixed Signal Translator Unidirectional 1 Circuit 1 Channel - 8-TSSOP
Package: Tube
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC10ELT24
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-TSSOP
IC TRNSLTR UNIDIRECTIONAL 8TSSOP
IC TRNSLTR UNIDIRECTIONAL 8TSSOP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | MC10ELT24DTGOS-ND | 926042-MC10ELT24DTG | MC10ELT24DTG | MC10ELT24DTG | MC10ELT24DTG |
| Product Name | Translators, Level Shifters | Logic - Logic - Translators, Level Shifters - MC10ELT24DTG | Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters |
| Logic Family | TTL; ECL | TTL; TTL |