Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC
TTL TO DIFFERENTIAL ECL TRANSLATOR, SOIC-8; No. of Inputs:1Inputs; Output Current:50mA; Propagation Delay:950ps; No. of Pins:8Pins; Logic Case Style:SOIC; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Type:Level Translator RoHS Compliant: Yes
IC TRNSLTR UNIDIRECTIONAL 8SOIC
| Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | MC10ELT24DG | 88H4695 | MC10ELT24DG |
| Product Name | Translators, Level Shifters | Ttl To Differential Ecl Translator, Soic-8; No. Of Inputs Onsemi | Logic - Translators, Level Shifters |
| Package Type | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Output Type | Differential | ||
| Features | RoHS | RoHS | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |