onsemi Logic - Logic - Translators, Level Shifters - MC10ELT22DT MC10ELT22DT

Description
Manufacturer: ON Semiconductor Win Source Part Number: 926041-MC10ELT22DT Series: 10ELT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Mixed Signal Translator Unidirectional 1 Circuit 2 Channel - 8-TSSOP Package: Tube Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: MC10ELT22 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 98 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 926041-MC10ELT22DT Series: 10ELT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Mixed Signal Translator Unidirectional 1 Circuit 2 Channel - 8-TSSOP Package: Tube Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: MC10ELT22 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 98 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC10ELT22DT - 926041-MC10ELT22DT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC10ELT22DT
926041-MC10ELT22DT
Logic - Logic - Translators, Level Shifters - MC10ELT22DT 926041-MC10ELT22DT
Manufacturer: ON Semiconductor Win Source Part Number: 926041-MC10ELT22DT Series: 10ELT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Mixed Signal Translator Unidirectional 1 Circuit 2 Channel - 8-TSSOP Package: Tube Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: MC10ELT22 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 98 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 926041-MC10ELT22DT
Series: 10ELT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Mixed Signal Translator Unidirectional 1 Circuit 2 Channel - 8-TSSOP
Package: Tube
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC10ELT22
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 98
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
 - MC10ELT22DT - Rochester Electronics
Newburyport, MA, United States
TTL/CMOS to PECL Translator, 2 Func, Complementary Output, ECL10K, PDSO8

TTL/CMOS to PECL Translator, 2 Func, Complementary Output, ECL10K, PDSO8

Supplier's Site Datasheet
Translators, Level Shifters - MC10ELT22DT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
MC10ELT22DT
Translators, Level Shifters MC10ELT22DT
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-TSSOP

Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 926041-MC10ELT22DT MC10ELT22DT MC10ELT22DT
Product Name Logic - Logic - Translators, Level Shifters - MC10ELT22DT Translators, Level Shifters
Package Type SSOP SSOP; TSSOP; TSSOP8 SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1905964P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type TQFN
Output Type BiCMOS
View Details
Logic - Translators, Level Shifters - MC100ELT23DT - Lingto Electronic Limited
Specs
Logic Family TTL; ECL; PECL; PECL
View Details