onsemi Logic - Logic - Translators, Level Shifters - MC10ELT22DR2 MC10ELT22DR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 074414-MC10ELT22DR2 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: TTL Output Signal: PECL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 074414-MC10ELT22DR2 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: TTL Output Signal: PECL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC10ELT22DR2 - 074414-MC10ELT22DR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC10ELT22DR2
074414-MC10ELT22DR2
Logic - Logic - Translators, Level Shifters - MC10ELT22DR2 074414-MC10ELT22DR2
Manufacturer: ON Semiconductor Win Source Part Number: 074414-MC10ELT22DR2 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: TTL Output Signal: PECL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 074414-MC10ELT22DR2
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 2
Input Signal: TTL
Output Signal: PECL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 074414-MC10ELT22DR2
Product Name Logic - Logic - Translators, Level Shifters - MC10ELT22DR2
Output Characteristics Differential
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC166PW,112 - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 8
View Details
 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
8-bit shift register with input flip-flops - 74HCT597PWJ - Nexperia B.V.
Specs
Supply Voltage +7
Features ESD Protection
Package Type Other; SOT403-1 SOT403-1
View Details
6 suppliers