PECL to TTL Translator, 1 Func, True Output, ECL, PDSO8
IC TRANSLTR UNIDIRECTIONAL 8SOIC
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC
DIFFERENTIAL PECL TO TTL TRANSLATOR, SOIC-8; No. of Inputs:1Inputs; Output Current:24mA; Propagation Delay:3.5ns; No. of Pins:8Pins; Logic Case Style:SOIC; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Product Range:-; MSL:- RoHS Compliant: Yes
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | MC10ELT21DG | MC10ELT21DG | MC10ELT21DG | MC10ELT21DG | 98H0610 |
| Product Name | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Logic - Translators, Level Shifters | Translators, Level Shifters | Differential Pecl To Ttl Translator, Soic-8; No. Of Inputs Onsemi | |
| Logic Family | TTL; ECL | ECL; PECL; PECL | |||
| Package Type | SOIC; SOIC8 | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Features | RoHS | RoHS | RoHS | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |