onsemi 100MHz SOIC Logic IC MC10ELT20DG

Description
1-Bit TTL to PECL Translator, SOIC-8, 100MHz Product overview: MC10ELT20DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 100MHz, SOIC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC10ELT20DG can be used for catalog matching and distributor lookup.
Request a Quote
Description
1-Bit TTL to PECL Translator, SOIC-8, 100MHz Product overview: MC10ELT20DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 100MHz, SOIC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC10ELT20DG can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100MHz SOIC Logic IC
732-MC10ELT20DG
100MHz SOIC Logic IC 732-MC10ELT20DG
1-Bit TTL to PECL Translator, SOIC-8, 100MHz Product overview: MC10ELT20DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 100MHz, SOIC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC10ELT20DG can be used for catalog matching and distributor lookup.

1-Bit TTL to PECL Translator, SOIC-8, 100MHz Product overview: MC10ELT20DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 100MHz, SOIC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC10ELT20DG can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 732-MC10ELT20DG
Product Name 100MHz SOIC Logic IC
Gate Type Translator
Supply Voltage 5.25V
Inputs 1
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel 100MHz Transceiver - MYXAP54RHC506/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Inverters ICs - 7989086P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details
Gates and Inverters - 74AHCT32PW,112-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
6 suppliers
 - 5410/BCA - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
2 suppliers