onsemi Translators, Level Shifters MC10ELT20DG

Description
TTL/CMOS to PECL Translator, 1 Func, Complementary Output, ECL, PDSO8
Request a Quote Datasheet
Description
TTL/CMOS to PECL Translator, 1 Func, Complementary Output, ECL, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC10ELT20DG - Rochester Electronics
Newburyport, MA, United States
TTL/CMOS to PECL Translator, 1 Func, Complementary Output, ECL, PDSO8

TTL/CMOS to PECL Translator, 1 Func, Complementary Output, ECL, PDSO8

Supplier's Site Datasheet
Translators, Level Shifters - MC10ELT20DG - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
MC10ELT20DG
Translators, Level Shifters MC10ELT20DG
IC TRNSLTR UNIDIRECTIONAL 8SOIC

IC TRNSLTR UNIDIRECTIONAL 8SOIC

Supplier's Site Datasheet
Ttl To Differential Pecl Translator, Soic-8; No. Of Inputs Onsemi - 88H4693 - Newark, An Avnet Company
Chicago, IL, United States
Ttl To Differential Pecl Translator, Soic-8; No. Of Inputs Onsemi
88H4693
Ttl To Differential Pecl Translator, Soic-8; No. Of Inputs Onsemi 88H4693
TTL TO DIFFERENTIAL PECL TRANSLATOR, SOIC-8; No. of Inputs:1Inputs; Output Current:50mA; Propagation Delay:820ps; No. of Pins:8Pins; Logic Case Style:SOIC; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Product Range:-; MSL:- RoHS Compliant: Yes

TTL TO DIFFERENTIAL PECL TRANSLATOR, SOIC-8; No. of Inputs:1Inputs; Output Current:50mA; Propagation Delay:820ps; No. of Pins:8Pins; Logic Case Style:SOIC; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site
Translators, Level Shifters - MC10ELT20DG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
MC10ELT20DG
Translators, Level Shifters MC10ELT20DG
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC

Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC

Buy Now

Technical Specifications

  Rochester Electronics ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number MC10ELT20DG MC10ELT20DG 88H4693 MC10ELT20DG
Product Name Translators, Level Shifters Ttl To Differential Pecl Translator, Soic-8; No. Of Inputs Onsemi Translators, Level Shifters
Logic Family TTL; CMOS; ECL
Package Type SOIC; SOIC8 SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Features RoHS RoHS RoHS
Output Type Differential Differential
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1904895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; Tssop
Output Type 3 state
View Details
Translators, Level Shifters - 1727-2610-6-ND - DigiKey
Specs
Package Type 16-XFQFN
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
6 suppliers