onsemi Logic - Logic - Translators, Level Shifters - MC10ELT20D MC10ELT20D

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217144-MC10ELT20D Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217144-MC10ELT20D Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC10ELT20D - 1217144-MC10ELT20D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC10ELT20D
1217144-MC10ELT20D
Logic - Logic - Translators, Level Shifters - MC10ELT20D 1217144-MC10ELT20D
Manufacturer: ON Semiconductor Win Source Part Number: 1217144-MC10ELT20D Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1217144-MC10ELT20D
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1217144-MC10ELT20D
Product Name Logic - Logic - Translators, Level Shifters - MC10ELT20D
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Shift Registers - 1350458-74HC594DB,118 - Win Source Electronics
Specs
Supply Voltage 2V ~ 6V
Output Characteristics Push-Pull
Package Type SSOP
View Details
5 suppliers
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details