Manufacturer: ON Semiconductor
Win Source Part Number: 787661-MC10EL58DG
Series: 10EL
Packaging: Tube
Type: Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: ±4.2 V ~ 5.7 V
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Family Name: MC10EL58
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): SY10EL58ZC; SY10EL58ZCTR; AZ10EL58D; AZ10EL58DR2;
Introduction Date: June 27, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
ECL Multiplexer 2:1 1.5GHz SOIC-8 Surface Mount Product overview: MC10EL58DG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5GHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SMD, 1.5GHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC10EL58DG can be used for catalog matching and distributor lookup.
Multiplexer 1 x 2:1 8-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 787661-MC10EL58DG | 743-MC10EL58DG | MC10EL58DGOS-ND |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10EL58DG | SMD 1.5GHz SOIC Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 4.2 to 5.7 volts | 4.2 to 5.7 volts |