onsemi Signal Switches, Multiplexers, Decoders MC10EL58DG

Description
Multiplexer 1 x 2:1 8-SOIC
Datasheet
Description
Multiplexer 1 x 2:1 8-SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - MC10EL58DG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
MC10EL58DG
Signal Switches, Multiplexers, Decoders MC10EL58DG
Multiplexer 1 x 2:1 8-SOIC

Multiplexer 1 x 2:1 8-SOIC

Buy Now Datasheet
2I/p Single Multiplexer, Soic-8; Logic Family / Base Number Onsemi - 98H0620 - Newark, An Avnet Company
Chicago, IL, United States
2I/p Single Multiplexer, Soic-8; Logic Family / Base Number Onsemi
98H0620
2I/p Single Multiplexer, Soic-8; Logic Family / Base Number Onsemi 98H0620
2I/P SINGLE MULTIPLEXER, SOIC-8; Logic Family / Base Number:-; Logic Type:Multiplexer; No. of Channels:1Channels; Line Configuration:2:1; Supply Voltage Min:4.2V; Supply Voltage Max:5.7V; Logic Case Style:SOIC; No. of Pins:8Pins RoHS Compliant: Yes

2I/P SINGLE MULTIPLEXER, SOIC-8; Logic Family / Base Number:-; Logic Type:Multiplexer; No. of Channels:1Channels; Line Configuration:2:1; Supply Voltage Min:4.2V; Supply Voltage Max:5.7V; Logic Case Style:SOIC; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - MC10EL58DG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
MC10EL58DG
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders MC10EL58DG
IC MULTIPLEXER 1 X 2:1 8SOIC

IC MULTIPLEXER 1 X 2:1 8SOIC

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number MC10EL58DG 98H0620 MC10EL58DG
Product Name Signal Switches, Multiplexers, Decoders 2I/p Single Multiplexer, Soic-8; Logic Family / Base Number Onsemi Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage ±4.2V ~ 5.7V 5.7V
Unlock Full Specs
to access all available technical data

Similar Products