onsemi Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders MC10EL57DG

Description
Multiplexer, 10EL Series, 1-Func, 4 Line Input, 1 Line Output, Complementary Output, ECL, PDSO16
Request a Quote Datasheet
Description
Multiplexer, 10EL Series, 1-Func, 4 Line Input, 1 Line Output, Complementary Output, ECL, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC10EL57DG - Rochester Electronics
Newburyport, MA, United States
Multiplexer, 10EL Series, 1-Func, 4 Line Input, 1 Line Output, Complementary Output, ECL, PDSO16

Multiplexer, 10EL Series, 1-Func, 4 Line Input, 1 Line Output, Complementary Output, ECL, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - MC10EL57DG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
MC10EL57DG
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders MC10EL57DG
IC MULTIPLEXER 4 X 2:1 16SOIC

IC MULTIPLEXER 4 X 2:1 16SOIC

Supplier's Site
Signal Switches, Multiplexers, Decoders - MC10EL57DG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
MC10EL57DG
Signal Switches, Multiplexers, Decoders MC10EL57DG
Multiplexer 4 x 2:1 16-SOIC

Multiplexer 4 x 2:1 16-SOIC

Buy Now Datasheet
4I/p Single Multiplexer, Soic-16; Logic Family / Base Number Onsemi - 45J0840 - Newark, An Avnet Company
Chicago, IL, United States
4I/p Single Multiplexer, Soic-16; Logic Family / Base Number Onsemi
45J0840
4I/p Single Multiplexer, Soic-16; Logic Family / Base Number Onsemi 45J0840
4I/P SINGLE MULTIPLEXER, SOIC-16; Logic Family / Base Number:-; Logic Type:Multiplexer; No. of Channels:1Channels; Line Configuration:4:1; Supply Voltage Min:4.2V; Supply Voltage Max:5.7V; Logic Case Style:SOIC; No. of Pins:16Pins RoHS Compliant: Yes

4I/P SINGLE MULTIPLEXER, SOIC-16; Logic Family / Base Number:-; Logic Type:Multiplexer; No. of Channels:1Channels; Line Configuration:4:1; Supply Voltage Min:4.2V; Supply Voltage Max:5.7V; Logic Case Style:SOIC; No. of Pins:16Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number MC10EL57DG MC10EL57DG MC10EL57DG 45J0840
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders 4I/p Single Multiplexer, Soic-16; Logic Family / Base Number Onsemi
Output Characteristics Complementary Output
Package Type SOIC; SOIC 16 LEAD SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC; SOIC
Logic Family ECL
Unlock Full Specs
to access all available technical data

Similar Products

Low-power 2-input multiplexer; inverting - 74AUP1G158GM,115 - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage +4.6
Package Type SOT886 SOT886
View Details
4 suppliers
SN54AHC157 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers - 5962-9764201Q2A - Texas Instruments
Specs
Supply Voltage 2
Package Type CDIP,CFP,LCCC
Logic Family AHC
View Details
4 suppliers