onsemi Flip Flops MC10EL52DTG

Description
"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - MC10EL52DTGOS-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
 - MC10EL52DTG - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, 10EL Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PDSO8

D Flip-Flop, 10EL Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC10EL52DTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC10EL52DTG
Integrated Circuits (ICs) - Logic - Flip Flops MC10EL52DTG
IC FF D-TYPE SNGL 1BIT 8TSSOP

IC FF D-TYPE SNGL 1BIT 8TSSOP

Supplier's Site
Flip Flops - MC10EL52DTG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC10EL52DTG
Flip Flops MC10EL52DTG
Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number MC10EL52DTGOS-ND MC10EL52DTG MC10EL52DTG MC10EL52DTG
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D
Triggering Positive, Negative Positive-edge Triggered
Supply Voltage -4.2V ~ -5.7V -4.2V ~ -5.7V
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74HC174DB,118-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
4 suppliers
Logic - Flip Flops - 74ABT377CSCX - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details