onsemi Flip-Flop Type Onsemi MC10EL52DG.

Description
Flip-Flop Type:D; Propagation Delay:0.465ns; Frequency:2.8GHz; Output Current:50mA; Logic Case Style:NSOIC; No. of Pins:8Pins; Trigger Type:Negative Edge; IC Output Type:Differential; Supply Voltage Min:4.2V; Supply Voltage Max:5.7V RoHS Compliant: Yes
Datasheet
Description
Flip-Flop Type:D; Propagation Delay:0.465ns; Frequency:2.8GHz; Output Current:50mA; Logic Case Style:NSOIC; No. of Pins:8Pins; Trigger Type:Negative Edge; IC Output Type:Differential; Supply Voltage Min:4.2V; Supply Voltage Max:5.7V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip-Flop Type Onsemi - 61AC0221 - Newark, An Avnet Company
Chicago, IL, United States
Flip-Flop Type Onsemi
61AC0221
Flip-Flop Type Onsemi 61AC0221
Flip-Flop Type:D; Propagation Delay:0.465ns; Frequency:2.8GHz; Output Current:50mA; Logic Case Style:NSOIC; No. of Pins:8Pins; Trigger Type:Negative Edge; IC Output Type:Differential; Supply Voltage Min:4.2V; Supply Voltage Max:5.7V RoHS Compliant: Yes

Flip-Flop Type:D; Propagation Delay:0.465ns; Frequency:2.8GHz; Output Current:50mA; Logic Case Style:NSOIC; No. of Pins:8Pins; Trigger Type:Negative Edge; IC Output Type:Differential; Supply Voltage Min:4.2V; Supply Voltage Max:5.7V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Flip-Flops
Product Number 61AC0221
Product Name Flip-Flop Type Onsemi
Propagation Delay 0.4650 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HC273D/S400,118 - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type SOT163-1
View Details
74ACT11374 Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs - 74ACT11374DWG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Output Characteristics 3-State
View Details
3 suppliers
Logic - Flip Flops - 74AC377SC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details