onsemi Flip Flops MC10EL51DR2G

Description
D Flip-Flop, 10EL Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PDSO8
Request a Quote Datasheet
Description
D Flip-Flop, 10EL Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC10EL51DR2G - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, 10EL Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PDSO8

D Flip-Flop, 10EL Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PDSO8

Supplier's Site Datasheet
Flip Flops - MC10EL51DR2G-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC10EL51DR2G
1072935-MC10EL51DR2G
Logic - Logic - Flip Flops - MC10EL51DR2G 1072935-MC10EL51DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1072935-MC10EL51DR2G Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Current - Quiescent: 29mA Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 8-SOIC (0.154", 3.90mm Width) Purpose: Reset Supply Voltage - Operating: -4.2 V to -5.7 V Max Frequency: 2.8GHz Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1072935-MC10EL51DR2G
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Current - Quiescent: 29mA
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 8-SOIC (0.154", 3.90mm Width)
Purpose: Reset
Supply Voltage - Operating: -4.2 V to -5.7 V
Max Frequency: 2.8GHz
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - MC10EL51DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC10EL51DR2G
Flip Flops MC10EL51DR2G
Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Logic - Flip Flops - MC10EL51DR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC10EL51DR2G
Logic - Flip Flops MC10EL51DR2G
IC FF D-TYPE SNGL 1BIT 8SOIC

IC FF D-TYPE SNGL 1BIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC10EL51DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC10EL51DR2G
Integrated Circuits (ICs) - Logic - Flip Flops MC10EL51DR2G
IC FF D-TYPE SNGL 1BIT 8SOIC

IC FF D-TYPE SNGL 1BIT 8SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number MC10EL51DR2G MC10EL51DR2G-ND 1072935-MC10EL51DR2G MC10EL51DR2G MC10EL51DR2G MC10EL51DR2G
Product Name Flip Flops Logic - Logic - Flip Flops - MC10EL51DR2G Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered Positive, Negative Negative-edge Triggered; Positive-edge Triggered; Positive, Negative
Package Type SOP8; SOP "8-SOIC (0.154"", 3.90mm Width)"; SOIC 8-SOIC (0.154\", 3.90mm Width); SOIC
Logic Family ECL
Flip-Flop Type D D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 74HC273PW/C5J - Rochester Electronics
Nexperia B.V.
Specs
Triggering Positive-edge Triggered
Package Type SOT360-2
View Details
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 12.5 ns
View Details
Logic - Flip Flops - 74ACT16374DL - Lingto Electronic Limited
Specs
fMAX 65 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details