onsemi Logic - Logic - Flip Flops - MC10EL51DR2 MC10EL51DR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 221544-MC10EL51DR2 Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Current - Quiescent: 29mA Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 8-SOIC (0.154", 3.90mm Width) Purpose: Reset Supply Voltage - Operating: -4.2 V to -5.7 V Max Frequency: 2.8GHz
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 221544-MC10EL51DR2 Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Current - Quiescent: 29mA Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 8-SOIC (0.154", 3.90mm Width) Purpose: Reset Supply Voltage - Operating: -4.2 V to -5.7 V Max Frequency: 2.8GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - MC10EL51DR2 - 221544-MC10EL51DR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC10EL51DR2
221544-MC10EL51DR2
Logic - Logic - Flip Flops - MC10EL51DR2 221544-MC10EL51DR2
Manufacturer: ON Semiconductor Win Source Part Number: 221544-MC10EL51DR2 Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Current - Quiescent: 29mA Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 8-SOIC (0.154", 3.90mm Width) Purpose: Reset Supply Voltage - Operating: -4.2 V to -5.7 V Max Frequency: 2.8GHz

Manufacturer: ON Semiconductor
Win Source Part Number: 221544-MC10EL51DR2
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Current - Quiescent: 29mA
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 8-SOIC (0.154", 3.90mm Width)
Purpose: Reset
Supply Voltage - Operating: -4.2 V to -5.7 V
Max Frequency: 2.8GHz

Buy Now Datasheet
 - MC10EL51DR2 - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, 10EL Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PDSO8

D Flip-Flop, 10EL Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC10EL51DR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC10EL51DR2
Integrated Circuits (ICs) - Logic - Flip Flops MC10EL51DR2
IC FLIP FLOP CLK D DIFF 8-SOIC

IC FLIP FLOP CLK D DIFF 8-SOIC

Supplier's Site
Flip Flops - MC10EL51DR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC10EL51DR2
Flip Flops MC10EL51DR2
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Flip Flops - MC10EL51DR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC10EL51DR2
Flip Flops MC10EL51DR2
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 221544-MC10EL51DR2 MC10EL51DR2 MC10EL51DR2 MC10EL51DR2
Product Name Logic - Logic - Flip Flops - MC10EL51DR2 Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Negative-edge Triggered; Positive-edge Triggered; Positive, Negative Positive-edge Triggered
Supply Voltage -4.2 V ~ -5.7 V 4.2V ~ 5.7V
fMAX 2800 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AC74/BCA - Rochester Electronics
Specs
Package Type DIP; CDIP
View Details
5 suppliers
Flip Flops - 74HC374DB,112-NEX - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 2V ~ 6V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details