J-K Flip-Flop, 10EL Series, 1-Func, Positive Edge Triggered, 2-Bit, Complementary Output, ECL, PDSO8
Manufacturer: ON Semiconductor
Win Source Part Number: 124246-MC10EL35DR2G
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive Edge
Current - Quiescent: 32mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 8-SOIC (0.154", 3.90mm Width)
Purpose: Reset
Supply Voltage - Operating: -4.2 V to -5.7 V
Max Frequency: 2.2GHz
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)
IC FF D-TYPE SNGL 1BIT 8SOIC
IC FF D-TYPE SNGL 1BIT 8SOIC
| Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MC10EL35DR2G | 124246-MC10EL35DR2G | MC10EL35DR2G | MC10EL35DR2G | MC10EL35DR2G |
| Product Name | Logic - Logic - Flip Flops - MC10EL35DR2G | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | |
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | |||
| Package Type | SOP8; SOP | 8-SOIC (0.154\", 3.90mm Width); SOIC | |||
| Logic Family | ECL | ||||
| Supply Voltage | -4.2 V ~ -5.7 V | -4.2V ~ -5.7V |