Manufacturer: ON Semiconductor
Win Source Part Number: 125378-MC10EL34DG
Packaging: Tube/Rail
Type: Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: NECL, PECL
Output: ECL
PLL: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.2 V to 5.7 V
Maximum Input Frequency: 1.1GHz
Differential - Input and Output: Yes/Yes
5.0 V ECL ÷·2, ÷·4, ÷·8 Clock Generation Chip, SOIC 16 LEAD, 48-TUBE Product overview: MC10EL34DG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0 V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5.0 V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC10EL34DG can be used for catalog matching and distributor lookup.
"Clock Generator IC 1.1GHz 1 16-SOIC (0.154"", 3.90mm Width)"
IC, CLOCK GENERATION CHIP, SO-16; Clock IC Type:Clock Generator; Frequency:1.1GHz; No. of Outputs:3Outputs; Supply Voltage Min:4.2V; Supply Voltage Max:5.7V; Clock IC Case Style:SOIC; No. of Pins:16Pins; Product Range:-; MSL:- RoHS Compliant: Yes
IC CLOCK GENERATOR 16SOIC
Clock Generator IC 1.1GHz 1 16-SOIC (0.154", 3.90mm Width)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 125378-MC10EL34DG | 728-MC10EL34DG | MC10EL34DGOS-ND | 45J0838 | MC10EL34DG | MC10EL34DG |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC10EL34DG | 5.0 V SOIC Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Ic, Clock Generation Chip, So-16; Clock Ic Type Onsemi | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator; Real Time Clock; Clock Generator | Clock Generator; Clock Generator | Clock Generator | |
| Bus Interface | ECL; ECL | ECL | 16-SOIC | ECL; ECL | ||
| Package Type | Surface Mount; 16-SOIC | Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width) | ||
| Supply Voltage | 4.2 to 5.7 volts | 4.2 to 5.7 volts | 4.2 to 5.7 volts | 4.2 to 5.7 volts |