Low Skew Clock Driver, 10EL Series, 3 True Output(s), 0 Inverted Output(s), ECL, PDSO16
Manufacturer: ON Semiconductor
Win Source Part Number: 1217133-MC10EL34D
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
IC CLOCK GEN 2-4-8 ECL 5V 16SOIC Product overview: MC10EL34D from ON Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC10EL34D can be used for catalog matching and distributor lookup.
IC CLOCK GEN 2-4-8 ECL 5V 16SOIC
Clock Generator IC 1.1GHz 16-SOIC (0.154", 3.90mm Width)
Clock Generator IC 1.1GHz 16-SOIC (0.154", 3.90mm Width)
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | MC10EL34D | 1217133-MC10EL34D | 728-MC10EL34D | MC10EL34D | MC10EL34D |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC10EL34D | 5V Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Real Time Clock; Clock Driver | Clock Generator | Clock Generator; Clock Generator | Clock Generator | |
| Bus Interface | ECL | ECL | ECL; ECL | ECL; ECL | |
| Package Type | SOP | Tube | SOIC | Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Supply Voltage | 4.2 to 5.7 volts | 4.2 to 5.7 volts | 4.2 to 5.7 volts |