onsemi Logic - Logic - Counters, Dividers - MC10EL32DTR2G MC10EL32DTR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1072928-MC10EL32DTR2 G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Divide-by-2 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Direction: Up Reset: Asynchronous Count Rate: 3GHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 4.2 V to 5.7 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1072928-MC10EL32DTR2 G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Divide-by-2 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Direction: Up Reset: Asynchronous Count Rate: 3GHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 4.2 V to 5.7 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - MC10EL32DTR2G - 1072928-MC10EL32DTR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC10EL32DTR2G
1072928-MC10EL32DTR2G
Logic - Logic - Counters, Dividers - MC10EL32DTR2G 1072928-MC10EL32DTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1072928-MC10EL32DTR2 G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Divide-by-2 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Direction: Up Reset: Asynchronous Count Rate: 3GHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 4.2 V to 5.7 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1072928-MC10EL32DTR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Divide-by-2
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Direction: Up
Reset: Asynchronous
Count Rate: 3GHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 4.2 V to 5.7 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Counters, Dividers - MC10EL32DTR2G-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
MC10EL32DTR2G-ND
Counters, Dividers MC10EL32DTR2G-ND
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-TSSOP

Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-TSSOP

Buy Now Datasheet
Logic - Counters, Dividers - MC10EL32DTR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
MC10EL32DTR2G
Logic - Counters, Dividers MC10EL32DTR2G
IC DIVIDER DIV X2 5V ECL 8-TSSOP

IC DIVIDER DIV X2 5V ECL 8-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - MC10EL32DTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MC10EL32DTR2G
Integrated Circuits (ICs) - Logic - Counters, Dividers MC10EL32DTR2G
IC DIVIDER BY 2 1-BIT 8TSSOP

IC DIVIDER BY 2 1-BIT 8TSSOP

Supplier's Site
Counters, Dividers - MC10EL32DTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC10EL32DTR2G
Counters, Dividers MC10EL32DTR2G
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-TSSOP

Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Dividers Logic Dividers Logic Dividers Logic Dividers
Product Number 1072928-MC10EL32DTR2G MC10EL32DTR2G-ND MC10EL32DTR2G MC10EL32DTR2G MC10EL32DTR2G
Product Name Logic - Logic - Counters, Dividers - MC10EL32DTR2G Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Supply Voltage 4.2 V ~ 5.7 V 4.2 V ~ 5.7 V
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 750-404/040-003 - WAGO
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Logic - Counters, Dividers - 5962-8865703FA - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 125 MHz
View Details
CD4024B-MIL CMOS 7-Stage Ripple-Carry Binary Counter/Divider - CD4024BF - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type CDIP,DIESALE
Logic Family CD4000
View Details
2 suppliers
Counters, Dividers - 1727-2623-2-ND - DigiKey
Specs
Counter Category Asynchronous
Counter Direction UP
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers