onsemi Counters, Dividers MC10EL32DR2G

Description
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC
Request a Quote Datasheet
Description
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Dividers - 488-MC10EL32DR2GTR-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
488-MC10EL32DR2GTR-ND
Counters, Dividers 488-MC10EL32DR2GTR-ND
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC

Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC

Buy Now Datasheet
Logic - Logic - Counters, Dividers - MC10EL32DR2G - 134796-MC10EL32DR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC10EL32DR2G
134796-MC10EL32DR2G
Logic - Logic - Counters, Dividers - MC10EL32DR2G 134796-MC10EL32DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 134796-MC10EL32DR2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Divide-by-2 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Direction: Up Reset: Asynchronous Count Rate: 3GHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.2 V to 5.7 V

Manufacturer: ON Semiconductor
Win Source Part Number: 134796-MC10EL32DR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Divide-by-2
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Direction: Up
Reset: Asynchronous
Count Rate: 3GHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.2 V to 5.7 V

Buy Now Datasheet
Counters, Dividers - MC10EL32DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC10EL32DR2G
Counters, Dividers MC10EL32DR2G
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC

Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - MC10EL32DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MC10EL32DR2G
Integrated Circuits (ICs) - Logic - Counters, Dividers MC10EL32DR2G
IC DIVIDER BY 2 1-BIT 8SOIC

IC DIVIDER BY 2 1-BIT 8SOIC

Supplier's Site
Logic - Counters, Dividers - MC10EL32DR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
MC10EL32DR2G
Logic - Counters, Dividers MC10EL32DR2G
IC DIVIDER DIV X2 5V ECL 8-SOIC

IC DIVIDER DIV X2 5V ECL 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Dividers Logic Counters Logic Dividers Logic Dividers Logic Dividers
Product Number 488-MC10EL32DR2GTR-ND 134796-MC10EL32DR2G MC10EL32DR2G MC10EL32DR2G MC10EL32DR2G
Product Name Counters, Dividers Logic - Logic - Counters, Dividers - MC10EL32DR2G Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers
Division Ratio 2
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 750-404/040-003 - WAGO
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
CD74HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs - CD74HC4017E - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC,TSSOP
View Details
8 suppliers
14-stage binary ripple counter - 74HCT4020D-Q100J - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage +7
View Details
5 suppliers
Logic - Counters, Dividers - 74HC4020DB,118 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 109 MHz
View Details