The MC10EL31DR2 is a high-performance D flip-flop from Quarktwin Technology Ltd., designed for applications requiring fast AC performance. It features a propagation delay of 475 ps and a toggle frequency of up to 2.8 GHz, making it suitable for high-speed digital circuits. The device operates in both PECL and NECL modes, with a power supply range of 4.2 V to 5.7 V for PECL and -4.2 V to -5.7 V for NECL. It includes asynchronous set and reset inputs, allowing for flexible control in digital applications. The flip-flop is housed in a SOIC-8 NB package and is compliant with RoHS standards, ensuring it is free from lead and halogens. Additionally, it offers ESD protection exceeding 1 kV and meets JEDEC specifications for latchup testing. The operating temperature range is from -40°C to +85°C, making it suitable for various environmental conditions.
Manufacturer: ON Semiconductor
Win Source Part Number: 207788-MC10EL31DR2
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive Edge
Current - Quiescent: 32mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 8-SOIC (0.154", 3.90mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: -4.2 V to -5.7 V
Max Frequency: 2.8GHz
D Flip-Flop, 10EL Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PDSO8
IC FLIP FLOP SET/RST ECL 8-SOIC
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)
| Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 207788-MC10EL31DR2 | MC10EL31DR2 | MC10EL31DR2 | MC10EL31DR2 |
| Product Name | Logic - Logic - Flip Flops - MC10EL31DR2 | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | ||
| Supply Voltage | -4.2 V ~ -5.7 V | 4.2V ~ 5.7V | ||
| fMAX | 2800 MHz | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |