onsemi TSSOP Logic IC MC10EL16DT

Description
LINE RECEIVER, PDSO8, PLASTIC, TSSOP-8 Product overview: MC10EL16DT from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC10EL16DT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LINE RECEIVER, PDSO8, PLASTIC, TSSOP-8 Product overview: MC10EL16DT from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC10EL16DT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
TSSOP Logic IC
703-MC10EL16DT
TSSOP Logic IC 703-MC10EL16DT
LINE RECEIVER, PDSO8, PLASTIC, TSSOP-8 Product overview: MC10EL16DT from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC10EL16DT can be used for catalog matching and distributor lookup.

LINE RECEIVER, PDSO8, PLASTIC, TSSOP-8 Product overview: MC10EL16DT from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC10EL16DT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Specialty Logic - MC10EL16DT - 1217128-MC10EL16DT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - MC10EL16DT
1217128-MC10EL16DT
Logic - Logic - Specialty Logic - MC10EL16DT 1217128-MC10EL16DT
Manufacturer: ON Semiconductor Win Source Part Number: 1217128-MC10EL16DT Series: 10EL Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Logic Type: Differential Receiver Supply Voltage: 4.2 V ~ 5.7 V Part Status: Obsolete(EOL) Resolution: 1 Family Name: MC10EL16 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): MC10EL16DR2; MC10EL16D; MC10EL16DG; Introduction Date: June 27, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1217128-MC10EL16DT
Series: 10EL
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Logic Type: Differential Receiver
Supply Voltage: 4.2 V ~ 5.7 V
Part Status: Obsolete(EOL)
Resolution: 1
Family Name: MC10EL16
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): MC10EL16DR2; MC10EL16D; MC10EL16DG;
Introduction Date: June 27, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-MC10EL16DT 1217128-MC10EL16DT
Product Name TSSOP Logic IC Logic - Logic - Specialty Logic - MC10EL16DT
Gate Type Receiver Differential Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Function Nexperia - 24AC3087 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 2
Operating Current 25 mA
View Details
Quad 2-Input NOR - MYXAP54RHC02/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 8228657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details