onsemi Logic - Specialty Logic MC10EL16DR2G

Description
IC RECEIVER ECL DIFF 5V 8SOIC
Description
IC RECEIVER ECL DIFF 5V 8SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The MC10EL16DR2G is a high-performance differential receiver designed for interfacing with high-frequency sources. It features a propagation delay of 190 ps and operates in both PECL and NECL modes, with a power supply range of 4.2 V to 5.7 V for PECL and -4.2 V to -5.7 V for NECL. The device includes internal input pulldown resistors and an internally generated reference voltage output (VBB), which can be used for single-ended input conditions. The MC10EL16DR2G is RoHS compliant and comes in a Pb-Free SOIC-8 package, suitable for various applications requiring fast signal processing. It has a wide operating temperature range of -40°C to +85°C and robust ESD protection ratings.

Datasheet Summary
Powered by GS/AI

The MC10EL16DR2G is a high-performance differential receiver designed for interfacing with high-frequency sources. It features a propagation delay of 190 ps and operates in both PECL and NECL modes, with a power supply range of 4.2 V to 5.7 V for PECL and -4.2 V to -5.7 V for NECL. The device includes internal input pulldown resistors and an internally generated reference voltage output (VBB), which can be used for single-ended input conditions. The MC10EL16DR2G is RoHS compliant and comes in a Pb-Free SOIC-8 package, suitable for various applications requiring fast signal processing. It has a wide operating temperature range of -40°C to +85°C and robust ESD protection ratings.

Suppliers

Company
Product
Description
Supplier Links
Logic - Specialty Logic - MC10EL16DR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Specialty Logic
MC10EL16DR2G
Logic - Specialty Logic MC10EL16DR2G
IC RECEIVER ECL DIFF 5V 8SOIC

IC RECEIVER ECL DIFF 5V 8SOIC

Supplier's Site Datasheet
Specialty Logic - MC10EL16DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialty Logic
MC10EL16DR2G
Specialty Logic MC10EL16DR2G
Differential Receiver IC 8-SOIC

Differential Receiver IC 8-SOIC

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Uncategorized Products Uncategorized Products
Product Number MC10EL16DR2G MC10EL16DR2G
Product Name Logic - Specialty Logic Specialty Logic
Unlock Full Specs
to access all available technical data