onsemi Logic - Logic - Specialty Logic - MC10EL16DR2G MC10EL16DR2G

Description
Line Receiver, 1 Func, 1 Rcvr, ECL, PDSO8
Request a Quote Datasheet
Description
Line Receiver, 1 Func, 1 Rcvr, ECL, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC10EL16DR2G - Rochester Electronics
Newburyport, MA, United States
Line Receiver, 1 Func, 1 Rcvr, ECL, PDSO8

Line Receiver, 1 Func, 1 Rcvr, ECL, PDSO8

Supplier's Site Datasheet
Logic - Logic - Specialty Logic - MC10EL16DR2G - 041457-MC10EL16DR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - MC10EL16DR2G
041457-MC10EL16DR2G
Logic - Logic - Specialty Logic - MC10EL16DR2G 041457-MC10EL16DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 041457-MC10EL16DR2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Differential Receiver Number of Bits: 1 Supply Voltage: 4.2 V to 5.7 V Family Name: MC10EL16 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Alternative Parts (Cross-Reference): SY89216VMI TR; SY89206VMI TR; SY89216VMI; SY89206VMG; Introduction Date: June 27, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 041457-MC10EL16DR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Differential Receiver
Number of Bits: 1
Supply Voltage: 4.2 V to 5.7 V
Family Name: MC10EL16
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Alternative Parts (Cross-Reference): SY89216VMI TR; SY89206VMI TR; SY89216VMI; SY89206VMG;
Introduction Date: June 27, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category RF Receivers RF Receivers
Product Number MC10EL16DR2G 041457-MC10EL16DR2G
Product Name Logic - Logic - Specialty Logic - MC10EL16DR2G
Package Type Surface Mount Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC640ADTEL - 926309-MC74HC640ADTEL - Win Source Electronics
Specs
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - FCTN-RLY4-418-2 - Quarktwin Technology Ltd.
Specs
Features RoHS
Sensitivity -112 dBm
Operating Frequency 418 MHz
View Details
RTM Series Monopulse Receiver - RTM-3010 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 30 MHz
RF Connectors SMA
View Details
WDR-LE AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details