onsemi 1.75GHz 5.7V SOIC Logic IC MC10EL16DR2G

Description
1.75GHz Differential Receiver, SOIC-8, 5.7V, 250ps Product overview: MC10EL16DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.75GHz, 5.7V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 1.75GHz, 5.7V, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC10EL16DR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.75GHz Differential Receiver, SOIC-8, 5.7V, 250ps Product overview: MC10EL16DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.75GHz, 5.7V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 1.75GHz, 5.7V, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC10EL16DR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.75GHz 5.7V SOIC Logic IC
703-MC10EL16DR2G
1.75GHz 5.7V SOIC Logic IC 703-MC10EL16DR2G
1.75GHz Differential Receiver, SOIC-8, 5.7V, 250ps Product overview: MC10EL16DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.75GHz, 5.7V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 1.75GHz, 5.7V, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC10EL16DR2G can be used for catalog matching and distributor lookup.

1.75GHz Differential Receiver, SOIC-8, 5.7V, 250ps Product overview: MC10EL16DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.75GHz, 5.7V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 1.75GHz, 5.7V, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC10EL16DR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 703-MC10EL16DR2G
Product Name 1.75GHz 5.7V SOIC Logic IC
Gate Type Receiver
Supply Voltage 5.7V
Inputs 1
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS32LM - Lingto Electronic Limited
Specs
Gate Type NOT; OR
View Details
Gates and Inverters - 74AHC132PW,112-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
3 suppliers
Logic IC - 705-54S51J - ERSAELECTRONICS PTE. LTD.
Texas Instruments
View Details
2 suppliers
Logic Gates - 7989102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 5.5 v
Logic Family Xor
View Details