onsemi 5V Logic IC MC10EL16DR2

Description
IC RECEIVER ECL DIFF 5V 8SOIC Product overview: MC10EL16DR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC10EL16DR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC RECEIVER ECL DIFF 5V 8SOIC Product overview: MC10EL16DR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC10EL16DR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V Logic IC - 703-MC10EL16DR2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Logic IC
703-MC10EL16DR2
5V Logic IC 703-MC10EL16DR2
IC RECEIVER ECL DIFF 5V 8SOIC Product overview: MC10EL16DR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC10EL16DR2 can be used for catalog matching and distributor lookup.

IC RECEIVER ECL DIFF 5V 8SOIC Product overview: MC10EL16DR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC10EL16DR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Specialty Logic - MC10EL16DR2 - 1217127-MC10EL16DR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - MC10EL16DR2
1217127-MC10EL16DR2
Logic - Logic - Specialty Logic - MC10EL16DR2 1217127-MC10EL16DR2
Manufacturer: ON Semiconductor Win Source Part Number: 1217127-MC10EL16DR2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Alternative Parts (Cross-Reference): MC10EL16DT; MC10EL16D; MC10EL16DG; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1217127-MC10EL16DR2
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): MC10EL16DT; MC10EL16D; MC10EL16DG;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-MC10EL16DR2 1217127-MC10EL16DR2
Product Name 5V Logic IC Logic - Logic - Specialty Logic - MC10EL16DR2
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2138992 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
Dual 2-input OR gate - 74AHCT2G32DP,125 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT505-2 SOT505-2
View Details
6 suppliers
Logic - Gates and Inverters - 54H10DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Gates and Inverters - 54S64DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers