onsemi Logic - Logic - Specialty Logic - MC10EL16DG MC10EL16DG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 108218-MC10EL16DG Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Differential Receiver Number of Bits: 1 Supply Voltage: 4.2 V to 5.7 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Alternative Parts (Cross-Reference): MC10EL16DT; MC10EL16DR2; MC10EL16D; MC10EL16DG; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 108218-MC10EL16DG Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Differential Receiver Number of Bits: 1 Supply Voltage: 4.2 V to 5.7 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Alternative Parts (Cross-Reference): MC10EL16DT; MC10EL16DR2; MC10EL16D; MC10EL16DG; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - MC10EL16DG - 108218-MC10EL16DG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - MC10EL16DG
108218-MC10EL16DG
Logic - Logic - Specialty Logic - MC10EL16DG 108218-MC10EL16DG
Manufacturer: ON Semiconductor Win Source Part Number: 108218-MC10EL16DG Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Differential Receiver Number of Bits: 1 Supply Voltage: 4.2 V to 5.7 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Alternative Parts (Cross-Reference): MC10EL16DT; MC10EL16DR2; MC10EL16D; MC10EL16DG; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 108218-MC10EL16DG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Differential Receiver
Number of Bits: 1
Supply Voltage: 4.2 V to 5.7 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Alternative Parts (Cross-Reference): MC10EL16DT; MC10EL16DR2; MC10EL16D; MC10EL16DG;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 108218-MC10EL16DG
Product Name Logic - Logic - Specialty Logic - MC10EL16DG
Gate Type Differential Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7512761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
Gates and Inverters - 1727-2765-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
3 suppliers
Logic - Gates and Inverters - 54ALS32W/883 - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Logic IC - 705-54LS03DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers