onsemi Logic - Logic - Specialty Logic - MC10EL16D MC10EL16D

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217126-MC10EL16D Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Alternative Parts (Cross-Reference): MC10EL16DT; MC10EL16DR2; MC10EL16D; MC10EL16DG; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217126-MC10EL16D Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Alternative Parts (Cross-Reference): MC10EL16DT; MC10EL16DR2; MC10EL16D; MC10EL16DG; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - MC10EL16D - 1217126-MC10EL16D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - MC10EL16D
1217126-MC10EL16D
Logic - Logic - Specialty Logic - MC10EL16D 1217126-MC10EL16D
Manufacturer: ON Semiconductor Win Source Part Number: 1217126-MC10EL16D Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Alternative Parts (Cross-Reference): MC10EL16DT; MC10EL16DR2; MC10EL16D; MC10EL16DG; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1217126-MC10EL16D
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): MC10EL16DT; MC10EL16DR2; MC10EL16D; MC10EL16DG;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1217126-MC10EL16D
Product Name Logic - Logic - Specialty Logic - MC10EL16D
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1697241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details
Logic Function Nexperia - 26AC8617 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 2
Operating Current 8 mA
View Details
Logic - Gates and Inverters - 5403/BCBJC - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Gates and Inverters - 4086BDC - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Output Type Single-Ended
Inputs 10
View Details
2 suppliers