onsemi Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC10EL15DR2G MC10EL15DR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 140455-MC10EL15DR2G Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL, PECL Output: ECL, PECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.2 V to 5.7 V Maximum Input Frequency: 1.25GHz Differential - Input and Output: Yes/Yes
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 140455-MC10EL15DR2G Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL, PECL Output: ECL, PECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.2 V to 5.7 V Maximum Input Frequency: 1.25GHz Differential - Input and Output: Yes/Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC10EL15DR2G - 140455-MC10EL15DR2G - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC10EL15DR2G
140455-MC10EL15DR2G
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC10EL15DR2G 140455-MC10EL15DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 140455-MC10EL15DR2G Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL, PECL Output: ECL, PECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.2 V to 5.7 V Maximum Input Frequency: 1.25GHz Differential - Input and Output: Yes/Yes

Manufacturer: ON Semiconductor
Win Source Part Number: 140455-MC10EL15DR2G
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: ECL, PECL
Output: ECL, PECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.2 V to 5.7 V
Maximum Input Frequency: 1.25GHz
Differential - Input and Output: Yes/Yes

Buy Now Datasheet
Clock Buffers, Drivers - 488-MC10EL15DR2GTR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
488-MC10EL15DR2GTR-ND
Clock Buffers, Drivers 488-MC10EL15DR2GTR-ND
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 1.25GHz 16-SOIC (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 1.25GHz 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - MC10EL15DR2G - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
MC10EL15DR2G
Clock/Timing - Clock Buffers, Drivers MC10EL15DR2G
IC CLK BUFFER 2:4 1.25GHZ 16SOIC

IC CLK BUFFER 2:4 1.25GHZ 16SOIC

Supplier's Site Datasheet
Clock Distribution, -40 To 85Deg C; Clock Ic Type Onsemi - 45J0836 - Newark, An Avnet Company
Chicago, IL, United States
Clock Distribution, -40 To 85Deg C; Clock Ic Type Onsemi
45J0836
Clock Distribution, -40 To 85Deg C; Clock Ic Type Onsemi 45J0836
CLOCK DISTRIBUTION, -40 TO 85DEG C; Clock IC Type:Clock Distribution; Frequency:1.25GHz; No. of Outputs:4Outputs; Supply Voltage Min:4.2V; Supply Voltage Max:5.7V; Clock IC Case Style:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

CLOCK DISTRIBUTION, -40 TO 85DEG C; Clock IC Type:Clock Distribution; Frequency:1.25GHz; No. of Outputs:4Outputs; Supply Voltage Min:4.2V; Supply Voltage Max:5.7V; Clock IC Case Style:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 140455-MC10EL15DR2G 488-MC10EL15DR2GTR-ND MC10EL15DR2G 45J0836
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC10EL15DR2G Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers Clock Distribution, -40 To 85Deg C; Clock Ic Type Onsemi
Device Type Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Clock Distribution; Real Time Clock; Clock Generator
Bus Interface ECL; PECL; ECL, PECL ECL; PECL
Package Type Surface Mount; 16-SOIC Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" Surface Mount; Surface Mount SOIC
Supply Voltage 4.2 to 5.7 volts 4.2 to 5.7 volts 4.2 to 5.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Real Time Clocks - 2195-RV-3149-C3-32.768KHZ-OPTION-B-TB-QACT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9522-2BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2330 MHz
View Details
Clock Synthesizers - 412933P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; SSOP
View Details