onsemi Gates and Inverters - Multi-Function, Configurable MC10EL12DT

Description
NOR/OR Gate Configurable 4 Circuit 1 Input 8-TSSOP
Request a Quote Datasheet
Description
NOR/OR Gate Configurable 4 Circuit 1 Input 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - Multi-Function, Configurable - MC10EL12DTOS-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
MC10EL12DTOS-ND
Gates and Inverters - Multi-Function, Configurable MC10EL12DTOS-ND
NOR/OR Gate Configurable 4 Circuit 1 Input 8-TSSOP

NOR/OR Gate Configurable 4 Circuit 1 Input 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
TSSOP Logic IC
770-MC10EL12DT
TSSOP Logic IC 770-MC10EL12DT
IC 10EL SERIES, 2-INPUT OR/NOR GATE, PDSO8, PLASTIC, TSSOP-8, Gate Product overview: MC10EL12DT from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10EL12DT can be used for catalog matching and distributor lookup.

IC 10EL SERIES, 2-INPUT OR/NOR GATE, PDSO8, PLASTIC, TSSOP-8, Gate Product overview: MC10EL12DT from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10EL12DT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MC10EL12DT - Rochester Electronics
Newburyport, MA, United States
OR/NOR Gate, 10EL Series, 1-Func, 2-Input, ECL, PDSO8

OR/NOR Gate, 10EL Series, 1-Func, 2-Input, ECL, PDSO8

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EL12DT - 926038-MC10EL12DT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EL12DT
926038-MC10EL12DT
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EL12DT 926038-MC10EL12DT
Manufacturer: ON Semiconductor Win Source Part Number: 926038-MC10EL12DT Series: 10EL Operating Temperature Range: 0°C ~ 85°C Features: NOR/OR Gate Configurable 4 Circuit 1 Input 8-TSSOP Package: Tube Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: MC10EL12 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 926038-MC10EL12DT
Series: 10EL
Operating Temperature Range: 0°C ~ 85°C
Features: NOR/OR Gate Configurable 4 Circuit 1 Input 8-TSSOP
Package: Tube
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC10EL12
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - MC10EL12DT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
MC10EL12DT
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable MC10EL12DT
IC BUFFER DVR ECL NON-INV 8TSSOP

IC BUFFER DVR ECL NON-INV 8TSSOP

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - MC10EL12DT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
MC10EL12DT
Gates and Inverters - Multi-Function, Configurable MC10EL12DT
NOR/OR Gate Configurable 4 Circuit 1 Input 8-TSSOP

NOR/OR Gate Configurable 4 Circuit 1 Input 8-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC10EL12DTOS-ND 770-MC10EL12DT MC10EL12DT 926038-MC10EL12DT MC10EL12DT MC10EL12DT
Product Name Gates and Inverters - Multi-Function, Configurable TSSOP Logic IC Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EL12DT Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable
Gate Type NOT OR; NOR; Buffer, Inverting OR; NOR NOT NOT; Buffer/Driver OR; NOR; NOR/OR Gate
Supply Voltage -4.2V ~ -5.7V 5.7V -4.2V ~ -5.7V
Output Type Differential Differential Differential
Inputs 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100117W-MIL - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers
Logic Gates - 2138991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
Quad 2-input NAND gate - 74AHC00D,118 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
9 suppliers
Dual I/O Arbiter - MYXAF54RHC486/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details