10EL SERIES, 2-INPUT OR/NOR GATE, PDSO8, SOIC-8 Product overview: MC10EL12DR2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10EL12DR2 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1217123-MC10EL12DR2
Series: 10EL
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: NOR/OR Gate
Number of Inputs: 1
Schmitt Trigger Input: No
Output Type: Differential
Operating Supply Voltage: -4.2 V ~ -5.7 V
Part Status: Obsolete(EOL)
Family Name: MC10EL12
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): SY10EL12ZC; SY10EL12ZCTR; SY10EL12ZI;
Introduction Date: June 27, 1996
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
NOR/OR Gate Configurable 4 Circuit 1 Input 8-SOIC
NOR/OR Gate Configurable 4 Circuit 1 Input 8-SOIC
IC BUFFER DRIVER ECL N-INV 8SOIC
IC BUFFER DRIVER ECL N-INV 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 770-MC10EL12DR2 | 1217123-MC10EL12DR2 | MC10EL12DR2-ND | MC10EL12DR2 | MC10EL12DR2 | MC10EL12DR2 |
| Product Name | SOIC Logic IC | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EL12DR2 | Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | OR; NOR; Buffer, Inverting, NOR GATE, OR GATE | NOT; OR; NOR; NOR/OR Gate | NOT | OR; NOR; NOR/OR Gate | NOT; Buffer/Driver | NOT; Buffer/Driver |
| Supply Voltage | 5.7V | -4.2 V ~ -5.7 V | -4.2V ~ -5.7V | -4.2V ~ -5.7V | ||
| Propagation Delay | 0.4500 ns | |||||
| Operating Temperature | -40 C (-40 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| IC Package Type | Other; SOIC | SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC |