Low Skew Clock Driver, 10EL Series, 2 True Output(s), 0 Inverted Output(s), ECL, PDSO8
"Clock Fanout Buffer (Distribution) IC 1:2 1.5GHz 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
| Rochester Electronics | DigiKey | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | MC10EL11DTG | MC10EL11DTGOS-ND |
| Product Name | Clock Buffers, Drivers | |
| Device Type | Real Time Clock; Clock Driver | Fanout Buffer (Distribution); Clock Driver |
| Bus Interface | ECL | ECL; PECL |
| Package Type | SOP; SSOP | Surface Mount; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" |